LTN Receiver for Wireless Charging

The KWC−LTN Receiver for Lightning Connector is a wireless power receiver that utilizes electromagnetic induction to charge mobile devices wirelessly and is compatible with the Qi standard for wireless chargers.

  • Add–on Wireless Induction Charger.
  • Lightning Connector — iPhone compatible.
  • Qi Compatible.

Manufacturer Part Number
KWC-LTN
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PORT

  • Lightning receiver

LED INDICATORS

  • ON (blue)

CHARGING EFFICIENCY

  • 70%

POWER CONSUMPTION

  • 5V DC, 700mA max

STANDARD

  • Qi

SAFETY REGULATORY COMPLIANCE

  • CE, FCC

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

GROSS

  • 0.032kg (0.07lb)

COLORS

  • Light green