
Desk-mount your monitor to save space and increase your productivity. Free up space while creating a more comfortable and productive work environment. This desk-mount monitor arm makes it easy to mount your display above your desk or table and adjust the height with one touch for ideal viewing. Its sleek silver finish enhances the aesthetics of your workspace.
Mount your monitor to save valuable space
This heavy-duty monitor arm helps you save space on your desk or table surface, by enabling you to securely mount a computer monitor from 13” (330 mm ) to up to 32” (813 mm) in size and up to 19.8 lb. (9 kg) in weight. It’s ideal for many different office applications, such as healthcare or financial settings, shared workspaces, or when you wish to show your display to clients or colleagues.
Easy one-touch height adjustment
The desk-mount monitor arm features a gas-spring cylinder that makes it easy to raise or lower your display. You can also adjust the tension according to the weight of your monitor, so you can re-position the monitor height effortlessly at any time. It provides 13.1" (335 mm) of height adjustment to accommodate a wide range of applications. Easy one-touch height adjustment makes the monitor arm ideal for shared workstations with multiple alternating users, such as hot desks.
Adjust your monitor easily to find the perfect viewing angle
The full-motion articulating arm makes it easy to find the right viewing angle. You can swivel your monitor 180 degrees to share your display, while collaborating with others. The articulating arm also supports 180-degree rotation, so it’s easy to switch from landscape to portrait orientation, and back again. You can also tilt your screen +90° to -90° for comfortable viewing.
Easy installation
The single-monitor arm is designed to ensure that mounting your VESA compatible monitor is fast and easy. It requires minimal assembly and features a detachable VESA panel that makes it simple to attach or remove your monitor. The monitor arm also offers built-in cable management that helps keep your cables out of sight to create a clean, sleek look.
The ARMPIVOTHD is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
# of Displays Supported: 1
Articulating: Yes
Height Adjustment: One-Touch (Spring Assisted)
Mounting Options: Desk & Grommet Clamp
VESA Hole Pattern(s):