Thunderbolt 3 Dual-4K Docking Station for Laptops - Mac and Windows - 5K Support

The StarTech.com TB3DKDPMAW is a compact and convenient docking solution for MacBook Pro or PC laptops that are equipped with a Thunderbolt 3 USB-C port. With a Fast-Charge USB 3.0 A port, you can quickly charge up a tablet or smartphone. It can also deliver up to 15W of power to slow charge a MacBook Pro in sleep mode. Creative professionals can multitask with dual monitors. Connect two 4K HD displays to the Thunderbolt 3 docking station and enjoy full-size 4K video on each. The versatile laptop dock also supports a single 5K display. With up to 40Gbps of throughput, and enhanced management of multiple video channels, data and power, you can run multiple applications at once, including heavy graphics and videos, without any reduction in system performance.

Manufacturer Part Number
TB3DKDPMAW
EAN/UPC
0065030866101,065030866101
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty
InformationWarranty: 3 Years
Hardware4K Support: Yes
Bus Type: Thunderbolt 3
Chipset ID: Intel - Alpine Ridge DSL6540
Fresco Logic - FL1100EX
Texas Instruments - PCM2912A
Intel - WGI210AT
Displays Supported: 2
Fast-Charge Port(s): Yes
Industry Standards: Thunderbolt 3
USB Battery Charging Specification Rev. 1.2
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
USB 3.0 - Backward compatible with USB 2.0 and 1.1

PerformanceAuto MDIX: Yes
Compatible Networks: 10/100/1000 Mbps
Full Duplex Support: Yes
Maximum Data Transfer Rate: 40 Gbps (Thunderbolt 3)
10 Gbps (USB 3.1 Gen 2)
5 Gbps (USB 3.0)
2 Gbps (Ethernet; Full-Duplex)
Maximum Digital Resolutions: Single display - DisplayPort or USB-C (DP alt mode) - 4096 x 2160p (up to 60Hz) or 4096 x 2160p (60Hz)
Single display - Thunderbolt 3 Display - 5120p x 2880p (60Hz)
Dual displays - DisplayPort and USB-C (DP alt mode) - 4096 x 2160p (up to 60Hz) / 3840 x 2160p (60Hz) and 4096 x 2160p (up to 60Hz) / 3840 x 2160p (60Hz)
Type and Rate: Thunderbolt 3 - 40 Gbit/s
UASP Support: Yes
Connector(s)Connector Type(s):

  • 2 - Thunderbolt™ 3 USB-C (24-pin) Female 
  • 1 - DisplayPort (20 pin) Female 
  • 1 - USB Type-C (24 pin) USB 3.0 Female 
  • 1 - USB 3.0 A (Fast-Charge, 9 pin, SuperSpeed) Female 
  • 1 - USB Type-A (9 pin) USB 3.0 Female 
  • 2 - 3.5 mm Mini-Jack (3 Position) Female 
  • 1 - RJ-45 Female 
SoftwareOS Compatibility: Windows® 10 (32-bit or 64-bit), 8 / 8.1 (32-bit or 64-bit), 7 (32-bit or 64-bit)
macOS 10.12 (Sierra)
Special Notes / RequirementsNote:
  • This docking station will not charge your host laptop. 
  • 5K support can only be achieved using a Thunderbolt 3 5K monitor. DisplayPort 5K monitors will not work with this docking station. 
  • A 4K-capable display is required to achieve 4K x 2K resolution (4K is also known as 4K x 2K). 
  • Certain monitors may be limited to 4K at 30Hz when connecting through DisplayPort. These monitors include the following models: Dell P2715Q, Viewsonic VX2475Smhl-4K, Philips 288P6LJEB, LG 31MU97C-B, Asus PB287Q (these models will need to be set to 4K at 30Hz). 
  • When connecting a display to one of the Thunderbolt 3 USB-C ports, a USB-C video adapter might be required depending on the input of your display. 
  • USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5Gbps. USB 3.1 Gen 2 offers speeds up to 10Gbps. 
System and Cable Requirements: Thunderbolt 3 equipped computer with a Thunderbolt 3 port.
PowerCenter Tip Polarity: Positive
Input Current: 1.5 A
Input Voltage: 100 ~ 240 AC
Output Current: 6 A
Output Voltage: 12 DC
Plug Type: N
Power Consumption (In Watts): 72
Power Source: AC Adapter Included
EnvironmentalHumidity: 5~95% RH (Non-condensing)
Operating Temperature: 5°C to 40°C (41°F to 104°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)
Physical CharacteristicsCable Length: 20.5 in [520 mm]
Color: Gray and Black
Enclosure Type: Aluminum and Plastic
Product Height: 1.1 in [27 mm]
Product Length: 8.7 in [220 mm]
Product Weight: 15.6 oz [442 g]
Product Width: 3.1 in [80 mm]
Packaging InformationShipping (Package) Weight: 2.6 lb [1.2 kg]
What's in the BoxIncluded in Package:
  • 1 - Thunderbolt 3 docking station 
  • 1 - Thunderbolt 3 cable 
  • 1 - universal power adapter 
  • 2 - power cords (NA/JP, ANZ) 
  • 1 - instruction manual