4K Ultra HD HDR Blu-ray Player UP970

4K Ultra HD HDR

Unleash your entertainment. The next step in home cinema set up, this 4K Ultra HD HDR Blu-ray Player is capable of 4K and HDR playback, bringing a whole new level of detail and colour to what you watch. Experience the finest viewing experience possible with this 4K Blu Ray player and an LG TV.

Dolby Vision HDR

A brilliant Blu-ray Player. Dolby Vision transforms your Blu-ray viewing experience with astonishing brightness, contrast, and colour. With advanced image enhancement and scene by scene optimisation you will see there is more to the HDR story with Dolby Vision.

LG's 4K Blu-ray disc player supports premium HDR, Dolby Vision favoured by renowned filmmakers from all over the world. LG's 4K Blu-ray disc player not only delivers Dolby Vison, but also offers compatibility with other HDR formats such as HDR10.

LG's 4K Blu-ray disc player supporting premium HDR Dolby Vision™, This Ultra HD HDR Blu-ray process Dolby Vision’s dynamic metadata* within each frame, to present the intended vision of the director in your very own living room. HDR10 is rendered by LG 4K Blu-ray disc player's exclusive processing. By applying dynamic data produced by LG's 4K Blu-ray disc player processing on a scene-by-scene basis, all types of content are displayed with improved HDR quality.

Enjoy Ultra HD 4K Entertainment

Always have something to watch. The UP970 offers 4K UHD content from a growing catalogue of titles on Netflix and YouTube.

Blu-ray / DVD / CD Playback

Play your favorite content from Blu-rays and DVDs to CDs. Your media library lives on.

USB Playback

Play Videos, Music and Images straight from a USB storage device.

Connected to your entertainment

Dual HDMI allows you to send separate audio and video-out from the UP970.
Experience the best in 4K video with your existing audio system.

Manufacturer Part Number
UP970
EAN/UPC
0719192610125,719192610125,8806084363497
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT HIGHLIGHTS
Ultra HD Premium: Yes
Multi-HDR: Yes
4K Blu-Ray Disc Playback: Yes
3D Blu-Ray/ DVD Playback: Yes
4K Streaming Content: Netflix, Youtube
Built-in WiFi: Yes

STREAMING CONTENT PROVIDERS
Netflix: Yes
Youtube: Yes

FEATURES
3D: Yes
SIMPLINK: Yes
LG Remote App: Yes
USB Playback: Yes
External HDD Playback: Yes
Noise Reduction: Yes
NTSC⇔PAL Conversion: Yes

PLAYABLE DISC TYPE
BD-ROM: Yes
BD-R: Yes
BD-RE: Yes
DVD-ROM: Yes
DVD-R: Yes
DVD+R: Yes
DVD+RW: Yes
DVD-RW: Yes
Audio CD: Yes
CD-R: Yes
CD-RW: Yes
DTS-CD: Yes

VIDEO FORMAT
MPEG-1: Yes
MPEG2 PS/TS: Yes
MPEG4 AVC (H.264): Yes
SMPTE VC1 (VC-9): Yes
MKV: Yes
AVC Rec: Yes
AVCHD: Yes
M4V: Yes
WMV: Yes
3GP: Yes
MP4: Yes
MOV: Yes
FLV: Yes
VOB: Yes
TS: Yes
DAT: Yes
DivX: Yes
DivX HD: Yes
RMVB: Yes
K3G: Yes

AUDIO FORMAT
LPCM: Yes
Dolby True HD: Yes
Dolby Digital Plus: Yes
Dolby Digital: Yes
DTS: Yes
DTS 2.0 + Digital Out: Yes
DTS-HD Master Audio: Yes
FLAC: Yes
AAC: Yes
WMA: Yes
MPEG 1/2 L2: Yes
MP3: Yes

CONNECTIVITY
Ethernet: Yes
Wi-Fi®: Yes
HDMI Out (2): HDMI 2.0a x 1 | HDMI 1.4 x 1
Optical Audio Output: Yes

POWER
Standby Power Consumption: Less than 0.5W

INCLUDED ACCESSORIES
Remote Control: Yes
Batteries: Yes

WARRANTY / UPC
Limited Warranty: 1 Year Parts and Labor
UPC: 719192610125