B450-XT Headset

World-class sound

  • Advanced noise-canceling microphone eliminates 96% of ambient noise.
  • HD Voice makes speech easier to hear and understand.
Long wireless range
  • Roam up to 300 feet from paired devices. Class 1 Bluetooth delivers extended range.
  • 24+ hours of talk time/500 hours (20 days) of standby time per charge.
Stay Connected
  • Tap to easily pair your phone or other Bluetooth® device via NFC.
  • Stream music or GPS instructions. A2DP support for streaming audio from Bluetooth devices.

Enjoy extended comfort and convenience

  • Large ear cushion and padded headband are comfortable and durable.
  • Customizable Parrott Button for mute, speed dial and more.
VXi BlueParrott® B450-XT

Everything about the VXi BlueParrott® B450-XT says MORE. It’s got the most effective (96%) noise-canceling microphone. A considerably longer (up to 300-foot) wireless range. A bigger, cushier ear cushion, and a more-comfortable, more-durable padded headband. The B450-XT also has more advanced Parrott ButtonTM features, like VoiceControlTM, for hands-free control of headset functions, and voice memo record.

Manufacturer Part Number
204010
EAN/UPC
0607972040104,607972040104
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

  • Warranty

    One-year warranty

  • Headset Weight

    5.22 oz.

  • Wearing Style

    Over-the-head

  • Mic Boom

    Flexible boom

  • Bluetooth Core Specifications

    Class 1, Version 4.0, HFP 1.6, HSP 1.2, A2DP

  • Range

    Up to 300 feet

  • NFC Pairing

    Internal NFC (Near Field Communications

  • Talk Time

    24+ hours

  • Standby Time

    500 hours (20 days)

  • Charging Interface

    Micro-USB

  • Speaker

    36 mm receiver

  • SPL

    123 dB ± 3 dB at 1 mW

  • Impedance

    32 Ω ± 15% @ 1 kHz

  • Frequency Response

    20 Hz to 20 kHz

  • Microphone

    6 mm bi-directional noise canceling

  • Ambient Noise Suppression

    96 %

  • Frequency Response

    100 Hz to 10 kHz

  • Dimensions

    9" H x 6.875" W x 2.625" D ( 22.86 cm H x 17.46 cm W x 6.68 cm D)

  • Weight

    12.13 oz. (342.88 g)

  • Agency Approvals

    CE, FCC, IC, WEEE