This one cable offers high speed data transfer, 4K video support, high bit depth audio, and power delivery. Get more done with less hassle by carrying one cable to complete nearly any task.
Deliver up to 10Gbps to or from a USB 3.1 (Gen2) enabled port. Whether uploading or downloading data this cable is an ideal solution to transfer large amounts of information, such as high resolution photos for editing or storage, 3D models for video game authoring, or HD video for editing
Stream video and audio with full DisplayPort 2.1 and Alt mode functionality, displaying up to 4K video with amazing contrast and color depth to see photos, videos, and text with unbelievable detail. 4-channel audio with microphone support ensures crisp lifelike audio delivery.
Ensure that a USB-C equipped laptop, smartphone, or tablet is fully charged and ready to go while displaying video content, transferring files, or streaming audio. Deliver up to 60W of charging power to or from the connected device with smart power delivery. The USB-C cable offers a light-weight, portable, and simple way to deliver video, data, and stay charged up.
The USB-C connector has a robust design, allowing for the connector to be plugged in and un-plugged up to 10,000 times. The sturdy construction ensures that the product provides peace of mind and is built to stand up to the rigors the most demanding on-the-go life. The USB-C connector has a symmetrical design which is identical on both sides, so it does not matter if you plug it in upside-down or right-side-up. It will plug in the first time, every time while preventing damage to the connector port.
Note:
Color : Black
UPC : 757120288480
Warranty : 3 Years
Vendor : C2G
Weight : 0.121 LB
Electrical Specifications
• USB Specification: USB 3.1 (Gen 2)
• Pair Attenuation: ≥ -1.02dB at 50MHz, -1.43 dB at 100MHz, -2.40 dB at 200MHz, -4.35 dB at 400MHz
• Pair Differential Impedance: 75 - 105Ω
• Propagation Delay: 20ns max
• Skew: 100ps max
• Fitted Insertion Loss (ILfitatNq): ≥ -4dB at 2.5GHz, -6dB at 5GHz, -11dB at 10GHz
• Voltage Drop: 250mV for GND and 500mV VBUS
• Conductor Resistance: 378Ω/km at 20°C Max 30AWG
• Insulation Resistance: 10m-km min at 20°C DC 500V (EIA-364-21)
• Dielectric Strength: AC 500V/1 minute no breakdown (EIA-364-20)
Physical Specifications
• Operating temperature: 0° - 50°C; 15-85% RH (Non-condensing)
• Storage temperature: -25° - 70°C; 15-85% RH (Non-condensing)
• Conductor 4 Pair: 30AWG (7/0.10 Bare Copper) Drain (19/0.06 Tinned Copper) Shield (Aluminium Foil)
• Conductor 1 Pair: 32AWG (7/0.08 Bare Copper) Drain (7/0.08 Tinned Copper) Shield (Aluminium Foil)
• Conductor 2 Conductors: 26AWG (19/0.1 Bare Copper)
• Conductor 4 Conductors: 34AWG (7/0.06 Bare Copper)
• Inner Jacket Shield: Braid (16/11/0.08 Tinned Copper)
• Jacket: 5.2±0.15mm Black
• Approvals: CE, RoHS2, USB-IF
• Housing materials: Plastic
• Housing dimensions (LxWxH): 27±.01 x 6.5 x 6.4±.01mm
• Cable length: 1000mm ± 20mm
• Connector: USB-C Male 3.1 (Gen 2) Contacts (Gold Flashed) Shell (Nickel Plated)
• Weight: 0.121 lbs (54.88 g)