juice pack air Made for iPhone 7

The protective juice pack air battery case delivers up to 100% extra battery with enough power to extend the life of your iPhone 7 to a total of 27 hours and features charge force wireless power to enable effortless charging using virtually any wireless charging technology.

Manufacturer Part Number
3970_JPA-IP7-PRD-I
EAN/UPC
0810472039701,810472039701
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Battery Capacity

    2,525mAh

  • Compatibility

    iPhone 7

  • Dimensions

    5.90 x 2.80 x 0.65 in (149.92 x 71.22 x 16.66 mm)

  • Weight

    3.51 oz (99.5g)

  • Warranty

    2 Year Warranty

  • In the Box

    juice pack air battery case, quick start guide, USB A to USB micro B cable