USB-C 45W AC Adapter(UL)

The Lenovo USB-C 45W AC Adapter is the ideal charging solution when your USB-C device calls for more power. Designed for not just your everyday office worker, but also professionals constantly on the go; the adapter boasts a sleek and compact design well suited for either your desk or your bag. Regardless of where you decide to plug in, your device will receive 45W of energy efficient power - all you need is an outlet and some time.Stable, adequate and reliable power supply

Manufacturer Part Number
GX20M33579
EAN/UPC
0190793371613,190793371613
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: GX20M33579
Max Operating Humidity: 80%
Min Operating Humidity: 8%
Max Operating Temperature: 40C
Min Operating Temperature: 0C
Depth: 72mm
Depth (US): 2.83in
Height: 28.5mm
Height (US): 1.12in
Weight: 0.55kg
Weight (US): 1.21 lbs
Width: 63mm
Width (US): 2.48in
Connector Description: USB-C
Power Supply: 45W
Power Supply Type: AC
Warranty Period: One Year
Warranty Types: 1 Year - CRU