ZXP Series 9 Retransfer Card Printer

PAIRING OUTSTANDING PRINT QUALITY
WITH THE FASTEST PRINT SPEEDS IN THE INDUSTRY

Extending Zebra’s line of card printers, the ZXP Series 9TM is a retransfer card printer specifically engineered for high-security applications. With industry-leading throughput—up to 190 cards per hour—it enables you to print more cards faster and with outstanding quality. Take control with the printer’s user-selectable print quality mode, allowing you to optimize for print speed or sharpen print quality. And, the dual-sided, simultaneous retransfer process provides best-in-class printing, encoding and laminating throughput.

Featuring Zebra’s patented waste-free laminate design, the ZXP Series 9 provides an extremely low cost-per-card and eliminates more than 50% of the typical waste.

Zebra OneCare Service
Increase printer uptime, and reduce lost productivity and unbudgeted repair costs, by selecting a Zebra OneCareTM service agreement. A cost-effective means of planning and budgeting your annual maintenance expenditures, your agreement ensures that trained Zebra® technicians will bring your printer back to factory specifications. Zebra offers a variety of plans to fit your budget and business needs.

Genuine Zebra Supplies

The choice of card-printer supplies is critical: supplies are the number one factor impacting the reliability and consistency of card printing, as well as print quality. Genuine ZebraTM supplies meet stringent quality standards. Our supplies deliver consistent results with every print job and minimize wear and tear on critical printer parts—resulting in reduced overall maintenance costs.

Zebra’s PVC and Composite PVC cards are guaranteed ISO-compliant. Zebra offers cards with tamper-resistant embedded holograms, magnetic stripes and smart chips—which can be encoded on-demand with a Zebra card printer—for maximum security and functionality. Select from Zebra’s portfolio of stock cards, or design a unique custom card to best reflect your brand or meet your organization’s security needs.

Quality, Dependability, Flexibility and Speed

Government, Education, Retail and Hospitality industries have an ever-increasing focus on security, a need for flexibility and a continual demand for efficiency.

Outstanding Print Quality + Fastest Print Speeds

Produce durable, long-lasting, tamper-resistant cards with the sharpest photo-like image quality that boasts rich, consistent colors and strikingly sharp resolution. Industry-leading throughput allows you to print more cards faster—even with dual-sided lamination and encoding.

Valuable Cost Savings + Reduced Waste

Ensure security and reduce the likelihood of forgeries with best-in-class retransfer and laminate technology — including holographic images. Experience extremely low cost-per-card operation with Zebra’s patented waste-free laminate technology featuring linerless media with a single core and no carrier. Reduce waste by 50% and save up to 30% in costs compared to the competition.

Manufacturer Part Number
Z91-0M0C0000US00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • print technology

    Retransfer Card Printer

  • print capabilities

    Single or dual-sided

  • print speed

    Color-190 CPH (single-sided)

  • max. images per ribbon roll

    Color-625

    Mono-2,500

  • communications interface

    Standard: USB & Ethernet Cord

    Optional: 802.11 b/g wireless

  • options

    Encoding: Magnetic Stripe, Contact & Contactless Smart Card