Managed PoE+ Switch

This switch is a high performance Layer 2 managed PoE+ switch with 20Gbps switching capacity. It provides (8) 10/100/1000Base-T copper ports with IEEE 802.3at PoE+ capability and (2) additional 100/1000 dual speed SFP/RJ-45 Combo ports.

Manufacturer Part Number
SM8TAT2DPB-NA
EAN/UPC
0648177040858,648177040858
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards:
IEEE 802.3
IEEE 802.3u
IEEE 802.3z
IEEE 802.3ae
IEEE 802.3x
IEEE 802.3ad
IEEE 802.1D
IEEE 802.1w
IEEE 802.1s
IEEE 802.1Q
IEEE 802.1p
IEEE 802.1ad
IEEE 802.1AB
IEEE 802.3af
IEEE 802.3at
Connectors:
(1) RJ Console Port
(8) 10/100/1000 RJ-45
(2) 100/1000 SFP/RJ-45 Combo
Protocols: CSMA/CD
Technology: Store-and-Forward switching architecture
MAC Address: 8K MAC address table
Backplane: 20 Gbps
Dimensions:
Width: 8.66” [220 mm]
Depth: 9.53” [242 mm]
Height: 1.73” [44 mm]
Power Input: 100-240VAC
Power-over-Ethernet: Max PoE budget 130 Watts
30 Watts for (4) ports simultaneously
15.4 Watts for (8) ports simultaneously
Surge Protection: 6KV
Environment: Operating: 0°C to +45°C
Humidity: 10% to 90% (non-condensing)
Weight: 5.1 lbs. [2.3 kg]
Compliance: FCC Class A, CE
Safety: IEC60950
Warranty: 5 Years