D-series 39” Class Full-Array LED Smart HDTV

THE ALL-NEW VIZIO D-SERIES

Uncompromised Value.

The new VIZIO D-Series Smart TV delivers your favorite HD entertainment with a brilliant picture at an incredible value.

Incredible Picture.
Unbeatable Value.

VIZIO D-Series™ Full-Array LED Smart HDTV delivers vivid picture quality and an easy-to-use Smart TV experience at an incredible value. Full-Array LED backlighting delivers exceptional light uniformity and picture performance. VIZIO Internet Apps Plus® gives you easy access to popular apps such as Netflix, XUMO, YouTube, and more.

Amazing Picture Quality.

The VIZIO D-Series delivers stunning picture quality and clarity from innovative features that put greater beauty into every pixel.

Full-Array LED

Distributes LEDs behind the entire screen delivering superior light uniformity and picture performance.

1080p Full HD

More than 2 Million screen pixels combine to form 1080p Full HD, producing an incredible level of radiance and crystal-clear detail.

VIZIO Internet Apps Plus®

Simple Smart Experience.

VIZIO Internet Apps Plus® (V.I.A. Plus) and WiFi connectivity are built into every VIZIO D-Series Smart TV1. Enjoy a wide variety of popular apps with streaming content and internet radio at your fingertips. The simplified app home and app launcher make finding your favorite entertainment effortless.

The Latest Apps. All in One Place.

V6 Six-Core Processor.

A revolutionary V6 Six-Core Processor featuring a quad-core GPU and dual-core CPU that speeds everything up - from finding content and apps to powering up the TV.

Built-in Wi-Fi.

With support for the latest Wi-Fi standard 802.11n, D-Series lets you stream from popular apps such as Netflix® and YouTube.

Second Screen Experience.

Browse content on your phone or tablet and play it directly to your VIZIO Smart TV. Enjoy true multi-screen viewing with Second Screen-ready mobile apps like Netflix® and YouTube®.

More Features.

More Connectivity.

HDMI and USB ports are perfect for connecting all your high definition entertainment devices to the TV.

DTS StudioSound

Advanced virtual surround sound audio from VIZIO’s two built-in speakers.

Energy Star®

More energy efficient than conventional LCD TVs to save you even more on energy bills.

SimplySmart Remote.

Engineered with a simplified layout for ease-of-use without the button clutter.

Manufacturer Part Number
D39F-E1
EAN/UPC
0845226014154,845226014154
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Class Size39.00
  • Screen Size (Diag.)38.50
  • Display ProcessorV6 Six-Core Processor
  • Backlight TypeFull Array LED
  • ResolutionFull HD - 1920 x 1080
  • Effective Refresh Rate120Hz Effective Refresh Rate
  • Aspect Ratio16:9
  • Dynamic Contrast Ratio200K:1
  • Number of Colors16.7 Million
  • OSD LanguageEnglish, Spanish, French

Audio

  • DTS StudioSound™Yes
  • DTS TruSurroundYes
  • DTS TruVolume™Yes

Smart TV

  • VIA (VIZIO Internet Apps)Yes
  • Built-in Wi-Fi802.11n

Inputs

  • HDMI Ports2 (1 bottom / 1 side)
  • Component1 (side)
  • Ethernet1 (bottom)
  • USB Ports1 (side)

Outputs

  • ARCYes
  • Analog Audio Out1 (bottom)
  • Digital Audio Out (SPDIF)1 (bottom)

Energy Savings

  • Energy ComplianceENERGY STAR® 7.0
  • Power Consumption35.17 W

Wall Mount Specifications

  • VESA ComplianceYes
  • Mount Pattern200 mm x 200 mm
  • Screw SizeM6
  • Hole Depth14mm

Stand Assembly

  • Screw SizeM4
  • Screw Length22mm

Included Accessories

  • Remote ControlXRT122

Size and Weight

  • Product with Stand Dimensions34.96"W x 22.48"H x 8.27"D
  • Product with Stand Weight16.76 lbs.
  • Product without Stand Dimensions34.96"W x 20.32"H x 2.99"D
  • Product without Stand Weight16.42 lbs.
  • Product Packaging Dimensions38.66"W x 5.91"H x 24.80"D
  • Product Packaging Weight23.15 lbs.

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.

California Health & Safety

  • Warning:This product contains a chemical known to the State of California to cause cancer, birth defects or other reproductive harm.
    California Health & Safety Code Section 25249.6