Chromebook C300SA-DH02 Compact 13.3-Inch Intel Celeron 4GB DDR3 16GB eMMC

ASUS 13.3 inch HD Chromebook Start your ASUS Chromebook C300 in a flash and keep moving lightning fast as you cruise through your to-do list or favorite video streaming site with up to 10 hours of battery life . Featuring a refined chiclet keyboard and the largest touchpad in its class, this 13.3-inch Chromebook gives you plenty space to type, zoom and scroll for a person of any size while staying portable for a carrying bag of virtually any size.Enhanced with Trusted Platform Module (TPM) hardware security, experience peace of mind to travel across the world or share your ASUS Chromebook with family and friends, knowing your sensitive information is protected. And with 802.11ac Wi-Fi, surf the web with up to 3 times the speed of previous gen wireless to get to where you're going faster than ever before.

Connect to Everything You Need

Connect to Everything You Need ASUS Chromebook C300 is all you need to turn your living room into an online entertainment gateway. With an HDMI port, easily stream high quality content to a larger external display or TV. Need to transfer files or charge your phone? No problem with the SuperSpeed USB 3.0 port. And if you need to connect to a person, ASUS Chromebook C300 has a built-in webcam for crystal clear video chats.

Made for Online

Made for Online: If you spend more time online than off, cruising websites, watching online videos and keeping productive through the virtual world, ASUS Chromebook C300 is optimized for your mobile lifestyle. Dual-core Intel Bay-Trail processor lets you multitask to instantly switch between your apps and several browser tabs all while staying energy efficient.

All-day Entertainment

All-day EntertainmentWith up to 10 hours of battery life, enjoy your ASUS Chromebook C300 unplugged. Movies and pictures look flawless on the 1366 by 768 HD display that has a matte finish to use it in both dim and brightly lit environments. Couple that with ASUS-enhanced sound chambers, enjoy ear-pleasing audio that makes your media come to life wherever you go.

Ultra-slim and easy to carry

Travel with Comfort: At only 3 pounds, it's easier than ever to carry your 13.3-inch, ultra-slim ASUS Chromebook C300 with you in a bag or with only one hand. Slide and glide your fingertips with room to spare on the largest touchpad available on a Chromebook. For even greater control, the chiclet keyboard is enhanced with keys that more accurately register the presses you want to increase your typing speed and precision.

Share and Stay Protected

Share and Stay Protected: ASUS Chromebook C300 is perfect for both kids and adults. Share it with others and know that your information is protected with the highest form of security from the built-in TPM chip that encrypts data on a hardware level and Chrome OS sandboxed design that prevents any application from affecting the core system files.

Free 100 GB storage with Google Drive

Free 100 GB storage with Google Drive Save all your photos, videos, and documents in Google Drive to access them anywhere and share them with anyone.

Manufacturer Part Number
C300SA-DH02
EAN/UPC
0889349589632,889349589632
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Dual-Core™ Celeron N3060 1.6GHz (Turbo up to 2.48GHz)

Operating System
  • Chrome OS

Memory
  • 4GB DDR3 On Board

Display
  • 13.3" HD (1366*768), matte

Graphic
  • Intel HD

Storage
  • 16GB EMMC + TPM

Card Reader
  • Micro SD (SDXC)

Camera
  • HD Webcam

Networking
  • Integrated 802.11ac
  • Built-in Bluetooth™ V4.2 supports WIDI

Interface
  • 2x USB 3.0
  • 1x Headphone-out & Audio-in Combo Jack
  • Card Reader
  • 1x HDMI

Audio
  • Built-in Speakers And Microphone

Battery
  • 48WHrs, 3S1P, 3-cell Li-ion Prismatic Battery pack

Power Adapter
  • "33W AC Adapter
  • Output: 19V DC 1.75A, 33W, Input: 100-240V AC, 50/60 Hz universal"

Dimensions
  • 13.0" x 9.1" x 0.8" ~ 0.9"

Weight
  • 3.1 lbs

Security
  • "TPM (Trusted Platform Module)
  • LoJack