ATH-AX1iS Portable Headphones

ATH-AX1iS

PORTABLE HEADPHONES

Music is your energy for life – the fuel for your heart and soul. SonicFuel™ headphones are made specifically for active, daily use, to power you forward by delivering extraordinary comfort, style and an immersive listening experience that never sounds artificial, processed or filtered. Just pure sonic goodness for the high-octane tempo of your life.

The ATH-AX1iS over-ear headphones feature 36 mm drivers for optimal sound, generously cushioned ear pads for comfort during extended wear, and a fold-flat design that allows for easy storage. In-line mic, volume and track controls let you to answer/end calls, play/pause/control music & videos and adjust volume with compatible smartphones and listening devices, all at the touch of a button.

Available in black (ATH-AX1iSBK), red (ATH-AX1iSRD), white (ATH-AX1iSWH), blue (ATH-AX1iSBL) and grey (ATH-AX1iSGY).

  • Universal mic, volume & track control for Smartphones and other listening devices including Android phones, iPhone, iPad and iPod
  • Generously cushioned ear pads provide comfort for extended wear
  • 36 mm drivers produce optimal sound
  • Ear cups fold flat for easy storage
  • Available in a variety of colors: black (ATH-AX1iSBK), red (ATH-AX1iSRD), white (ATH-AX1iSWH), blue (ATH-AX1iSBL) and grey (ATH-AX1iSGY)

Manufacturer Part Number
ATH-AX1ISGY
EAN/UPC
4961310126308
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Closed-back Dynamic
Driver Diameter: 36 mm
Frequency Response: 15 - 22,000 Hz
Maximum Input Power: 500 mW
Sensitivity: 100 dB/mW
Impedance: 40 ohms
Cable: 1.2 m
Connector: 3.5mm (1/8”) mini stereo, gold-plated, L-type