QuietPoint Active Noise-Cancelling Headphones

CONTROL YOUR SOUND ENVIRONMENT AND ENJOY YOUR MUSIC

Whether you fly a lot, work in a noisy office, or simply love the stillness of a silent reprieve, QuietPoint® headphones give you a listening experience free from distractions. The ATH-ANC70 QuietPoint® active noise-cancelling headphones are lightweight and compact to effectively reduce distracting background noise by up to 90%, while offering the superior audio quality that has made Audio-Technica a worldwide leader in electro-acoustic technology. Ideal for use with smartphones, tablets, laptops, music devices & in-flight entertainment systems, ATH-ANC70 QuietPoint® closed-back headphones deliver clear, impactful sound, with intense bass, a detailed midrange, and extended treble to create an immersive soundfield. When used with a smartphone, you can simply press the illuminated logo-button on the earcup to take a phone call or to return to your music or silence. A high-sensitivity mic has been built into the earcup, rather than the cable, for improved speech clarity and volume. The fixed-position mic maintains a consistent distance from your mouth to provide a uniform volume level and eliminates noise from cable motion.

  • High-performance closed back headphones
  • Up to 90% active ambient noise reduction
  • Allows you to listen to your music without having to turn up the volume
  • 40 mm diameter drivers
  • Ergonomic memory foam pads for long-lasting comfort
  • Continues to operate (in passive mode) when the batteries are exhausted
  • A single alkaline battery delivers up to 40 hours of battery life
  • Wide frequency response from 10 Hz to 25 kHz
  • Volume control and manage phone calls at the touch of a button
  • Foldable compact design

“EXCLUSIVE QUIETPOINT® TECHNOLOGY"

The QuietPoint® module generates a signal from the sensors located on the earpiece, which is out of phase with ambient noise. This signal cancels unwanted background noise around you by up to 90% while offering the superior sound that makes Audio-Technica a world-leading audio manufacturer. The result: a haven of peace to enjoy the music or movies of your choice.

“MANAGE YOUR MUSIC AND PHONECALLS”

Simply press the illuminated logo on the side of the headphones to answer calls or manage your music.

“READY FOR JOURNEYS SHORT AND LONG””

The ATH-ANC70 over-ear headphones are lightweight, compact, and includes an airline adapter, detachable cable, battery and carrying case - ideal for travel.

LONG WEARING COMFORT

Luxurious memory-foam is used on the headband and earpads for long wearing comfort.

MUSIC THAT NEVER STOPS

The ATH-ANC70 continues to operate in passive mode (without noise cancelling) when the battery is exhausted, allowing you to continue to enjoy your music.

ILLUMINATED LOGO

A simple press upon the illuminated logo makes it easy to manage calls and music. A microphone mounted directly in the earcup faithfully transmits the voice.

ACCESSORIES

Comes in a carrying case with airplane adapter and AAA battery, as well as a detachable cable with 3.5mm stereo plug adapter and jack adapter.

Manufacturer Part Number
ATH-ANC70
EAN/UPC
4961310122720
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Driver Diameter: 40 mm, active noise-cancelling
Frequency Response: 10 - 25,000 Hz
Quietpoint® Active Noise Reduction: Up to 20 dB
Sensitivity: 104 dB
Impedance: 570 ohms
Battery: AAA (alkaline or rechargeable)
Battery Life: Up to 40 hours, typical (alkaline)**
Weight: 218g, without cable and battery
Cable: Detachable 1.2 m (3.9') cable with 3.5 mm (1/8") stereo
mini-plugs
Connector: 3.5 mm (1/8")
Accessories Included: 6.3 mm (1/4") stereo adapter; airline adapter; AAA battery; carrying case