ATH-AD500X Audiophile Open-Air Headphones

ATH-AD500X

A NATURAL, PRECISE AND PROFOUND LISTENING EXPERIENCE

The ATH-AD500X Open-back headphones offer a natural, precise and profound listening experience. The earcups and the 3D wing structure of the headband make listening all the more comfortable and immersive allowing for long lasting listening comfort, further enhanced by extra padding on the earpads.

  • 53mm drivers and CCAW voice coils reproduce remarkable natural sound
  • Deep, impactful bass and outstanding vocal projection
  • Open-air headphones that provide no sense of pressure on the ears, resulting in a completely natural sensation
  • Lightweight honeycomb aluminum casing
  • Self-adjusting 3D Wing Support Housing provides comfortable support for a more enjoyable listening experience
  • Flexible raised-fabric earpads offer excellent wearing comfort and durability
  • Highly conductive OFC (oxygen-free copper) single sided cable with elastic TPE sheath to prevent tangles
  • Gold-plated stereo 1/8” (3.5mm) connector with 1/4” (6.3mm) adapter

“CCAW VOICE COILS”

The large-aperture 53mm drivers of the ATH-AD500X are built around the CCAW voice coils developed by Audio-Technica, which create stunning audio and deep and balanced bass reproduction.

“EXTREME COMFORT”

The earphones are covered with large earcups that fully cover the ears. The earcup pads are dressed in a durable and very soft fabric that provides exceptional listening comfort allowing for prolonged use.

“3D WING HEADBAND STRUCTURE”

The 3D Wing System comprises the the small removable wings that are found across the range of our HiFi headphones. No adjustment is necessary, the headset adapts itself to any head shape as soon as it is positioned on the head, and removes any feeling of pressure felt with a classic shaped headband. You will forget that the headphones even weigh 235g!

IMMERSIVE LISTENING

The open-back headphones keep any pressure away from the ears, to allow for a natural listening sensation.

HONEYCOMBED HOUSING

The large honeycombed aluminum housing provides a sense of clarity and exceptional ventilation.

OFC CABLE

The ATH-AD500X has a connection cable made from OFC (oxygen-free copper) treated for improved conduction which avoids any sound alteration. 

3D WING STRUCTURE 

The 3D Wing Structure system allows ATH-AD500X to adapt to different head shapes for optimum user comfort, making the headphones feel weightless, even during prolonged use.

Manufacturer Part Number
ATH-AD500X
EAN/UPC
4961310118631
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Open-air dynamic
Driver Diameter: 53mm
Frequency Response: 5 - 25,000 Hz
Maximum Input Power: 500 mW
Sensitivity: 100dB/mW
Impedance: 48 ohms
Weight: 235g
Cable: 3.0m
Connector: 3.5 mm(1/8”) mini stereo, gold-plated
Accessories Included: Detachable 1/4” (6.3 mm) adapter