World’s Fastest Low-Profile Workstation Graphics Card
Content creation has evolved over the past ten years, and so have the demands of the designers and creators. CAD professionals want flexible, sleek, and quiet small form-factor workstations. Radeon™ Pro WX 4100 delivers the performance and reliability workstation users need to get their job done.
Note:
GPU Architecture GCN 4th Generation
Stream Processors 1024
Peak Performance 2.4 TFLOPS
Peak Triangles 2.4 BT/s
Peak Engine Clock 1201 MHz
Typical Engine Clock 1125 MHz
Memory Type 4 GB GDDR5
Memory Interface 128 bit
Memory Data Rate/ Bandwidth 5 Gbps / 96 GB/s
Typical Board Power 50 W
AMD FreeSync™ Technology Yes
AMD CrossFire™ Pro Technology No
Display Output Connectors mDP-mDP-mDP-mDP
DisplayPort Version 1.4 - HDR Ready4
5K Support @ 60Hz 1x 5K Monitor (single or dual cable)
Display Color Depth 10-bit Support
Stereo 3D Output (3-pin DIN) No
Framelock/Genlock support No
API Support DirectX ®12
OpenGL® 4.5
OpenCL™ 2.0
Vulkan™ 1.0
Operating System Support Windows® 7 64-bit
Windows® 10 64-bit
Linux® 64-bit
Form Factor:
Low Profile
Single Slot
6.6” Length