10 ft USB 2.0 Type-A to Type-B Cable - M/M

Rocstor Premium High Speed 10ft USB 2.0 cable connects your printers, scanners, or external USB hard drives to your PC. Rocstor cables are constructed with the highest quality cables and connectors. It provides reliable, high-speed connection between your peripherals and PC.This premium USB Type-A to Type-B Cable is designed to deliver complex, graphic-rich documents to the printer with speed and accuracy. Compatible with USB 1.1- and 2.0-compliant devices. Rocstor provides you a lifetime warranty on this premium cable.

Manufacturer Part Number
Y10C115-B1
EAN/UPC
0876910000283,876910000283
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length: 10 ft
Cable Type: USB
Conductor: Copper
Connector on First End: 1 x Type A Male USB
Connector on Second End: 1 x Type B Male USB
Connector Plating: Nickel Plated
Data Transfer Rate: 60 MB/s
Device Supported:
Notebook
PC
Printer
Scanner
External data storage

Warranty:
Limited Warranty:Lifetime




Packaging Info:

Package Size and Weight
Height 0.45 inches
Width 7.01 inches
Length 9.45 inches
Shipping Weight 0.22 pounds
Pallet Quantity 99600