Premium USB Data Transfer Cable

The Rocstor Premium USB 2.0 USB-C to USB-Micro B cable is an ideal cable solution for connecting a external hard drive, smartphone, tablet, or other device that utilize a USB-Micro B port to a host computer, tablet or other device that has a USB Type-C port for USB 3.0 port. This Rocstor USB-C cable is compatible with Thunderbolt™ 3 ports. You are able to charge and sync your  Micro-USB mobile devices with newer computers with USB-C ports at data transfer rates of up to 480 Mbps.  Use this cable worry free, backed by Rocstor Lifetime Limited Warranty.

Manufacturer Part Number
Y10C140-B1
EAN/UPC
0876910000597,876910000597
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length:3 ft
Cable Type:USB
Connector on First End:1 x USB Type C Male
Connector on Second End:1 x USB Type B Male MicroConnector Plating:Nickel Plated

Features:Reversible

Shielding:Yes

Warranty
Limited Warranty:Lifetime

Packaging Info:  

Package Size and Weight
Height 0.25 inches
Width 7.01 inches
Length 9.45 inches
Shipping Weight 0.09 pounds