The Rocstor Premium USB 3.0 USB-C to USB-Micro B cable is an ideal cable solution for connecting a external hard drive, smartphone, tablet, or other device that utilize a USB-Micro B port to a host computer, tablet or other device that has a USB Type-C port for USB 3.0 port. This Rocstor premium cable supports a data rate up to 480Mbps for data transfer and sync with 5 volts and 500 milliamps of power for device operation and charging. Worry free, backed by Rocstor Lifetime Limited Warranty.
Note:
Cable Length: 3 ft
Cable Type: USB
Connector on First End: 1 x USB Type C Male
Connector on Second End: 1 x USB Type B Male Micro
Connector Plating: Nickel Plated
Device Supported: Hard Drive, Tablet, Notebook, Computers
Features: Reversible
Shielding: Yes
Warranty
Limited Warranty: Lifetime
Packaging Info:
Package Size and Weight
Height 0.32 inches
Width 7.01 inches
Length 9.45 inches
Shipping Weight 0.13 pounds