FortiWiFi 20C Network Security/Firewall Appliance

The Power of Unified Threat Management

FortiGate-20C and FortiWiFi-20C consolidated security appliances integrate comprehensive security functions into a single device to protect small locations against today’s network, content, and application-level threats. They are designed for organizations seeking to extend secure network access to remote workers, retail outlets, and small branch offices. The FortiGate-20C and FortiWiFi-20C combine enterprise-grade performance and protection into a small form factor at an entry-level price. In addition, they offer an ideal solution for Service Providers seeking to deliver highly differentiated security services via customer premise equipment (CPE).

The Power of Unified Threat Management

The FortiGate-20C and FortiWiFi-20C appliances give you the ability to deploy a wide range of Fortinet’s UTM inspection capabilities, including firewall, IPS, application control, VPN, and web filtering all at a single low price. They combine the purpose-built FortiOSTM 4.0 operating system with the Fortinet System-on-a-Chip purpose-built processor, delivering unmatched price and performance advantages.

Each appliance also supports FortiGuard ® security subscription services to deliver dynamic, automated updates and ensure up-to-date protection against sophisticated threats. In addition, the devices support a web-based GUI, ‘single pane of glass’ management console, and on- board reporting.

By consolidating multiple security enforcement technologies into a single appliance, the FortiGate-20C and FortiWiFi-20C eliminate disparate hardware devices and software solutions, greatly simplifying secure remote access and reducing total cost of ownership. They ensure that only authorized endpoints access corporate resources and provide granular control of applications. For example, security administrators can easily set up policies to allow the usage of social media web sites while restricting access to chat and download features.

FortiGate Consolidated Security Solutions Fortinet’s consolidated security solutions provide an integrated set of core security and network services in a single, easy-to-manage, high-performance appliance that is capable of supporting a wide range of deployment scenarios. The FortiWiFi-20C adds a built-in wireless access point to the multi-threat protection of FortiGate appliances. With the FortiWiFi-20C, your security and wireless needs can be met in one device. This combination allows you to reduce costs and simplify deployment as it eliminates the need for a separate wireless access point.

Manufacturer Part Number
FWF20CADSL-ABDL90060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE SPECIFICATIONS

  • LAN 10/100/1000 Interfaces (Switched): 4
  • WAN 10/100/1000 Interface: 1
  • Wireless Interface: 802.11 a/b/g/n
  • USB (Client/Server) 1/1
  • Internal Storage: 2GB
SYSTEM PERFORMANCE
  • Firewall Throughput (1518 / 512 / 64 byte UDP packets): 20 / 20 / 20 Mbps
  • Firewall Latency (64 byte UDP packets): 6 μs
  • Firewall Throughput (Packets Per Second): 31 Kpps
  • Concurrent Sessions (TCP): 10,000
  • New Sessions/Sec (TCP): 1,000
  • Firewall Policies (System): 200
  • IPSec VPN Throughput (512 byte packets): 20 Mbps
  • Gateway-to-Gateway IPSec VPN Tunnels (System): 5
  • Client-to-Gateway IPSec VPN Tunnels: 100
  • IPS Throughput: 20 Mbps
  • Antivirus Throughput (Proxy Based / Flow Based): 12 / 20 Mbps 
  • Max Number of FortiTokens: 20
  • Unlimited User Licenses: Yes
DIMENSIONS & POWER
  • Height x Width x Length: 1.4 in (35 mm) x 8.5 in (215 mm) x 7.1 in (180 mm)
  • Weight: 1 lb (0.5 kg)
  • Wall Mountable: Yes
  • AC Power: 100-240 VAC, 60-50 Hz
  • AC Power: 100-240 VAC, 60-50 Hz
  • Heat Dissipation: 49 BTU/h
  • Power Consumption (Max/Avg): 13 W / 11W
  • Redundant Power Supply: No
ENVIRONMENT
  • Operating temperature: 32 - 104 °F (0 - 40 °C)
  • Storage temperature: -13 - 158 °F (-25 - 70 °C)
  • Humidity: 20 to 90% non-condensing
  • Compliance: FCC Part 15 Class B, C-Tick, VCCI, CE, UL/cUL, CB
  • Certifications: ICSA Labs: Firewall, IPSec, IPS, Antivirus
TECHNICAL SPECIFICATIONS FOR FORTIWIFI-20C ONLY
  • Number of WiFi Radios: 1 - 8 SSID (one reserved for Rogue AP scanning)
  • Bands: 2.4 and 5Ghz switchable
  • Wireless Interface: 802.11 a/b/g/n
  • Standards: IEEE 802.11 a,b,e,g,h,I,j,n, 802.1X, TKIP, AES, WPA2, EAP
  • Wireless Controller Support: No
  • Antennas: 2 (internal)
  • Radio TX Power / RX Sensitivity: 19 dBm / -91 dBm
  • DDNS: Yes
  • IP Address Assignment: Static, DHCP client, DHCP server, DHCP relay
  • NAT Modes: 1:1, 1:many, Many to many, flexible NAT with overlapping IP, PAT, transparent mode