Prepare to be inspired. Whatever you’re passionate about, get ready to take it to the next level with the all-new HP Pavilion Laptop. It’s packed with the features you need to spark your creativity, with a style all its own.
Power through your day
With up to 9 hours of battery life, stay powered all day with charge to spare. Take on whatever life brings you with enough power left over to enjoy some well-earned free time.
Feel-good style
This laptop perfectly complements your style. From the thin, lightweight frame to the bold, playful design, every detail was crafted to make you stand out.
A truly powerful audio experience
With dual HP speakers, HP Audio Boost, and custom tuning by the experts at B&O PLAY, you can experience rich, authentic audio. Let the sound move you.
HP Lounge, get closer to the Artists you love
With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.
Note:
Hardware
Product number:
Z4Q05PA
Product name:
HP Pavilion - 15-au115tu
Microprocessor:
Intel® Core™ i5-7200U (2.5 GHz, up to 3.1 GHz, 3 MB cache, 2 cores)
Memory, standard:
8 GB DDR4-2133 SDRAM (1 x 8 GB)
Video graphics:
Hard drive:
1 TB 5400 rpm SATA
Optical drive:
SuperMulti DVD burner
Display:
15.6" diagonal HD SVA BrightView WLED-backlit (1366 x 768)
Keyboard:
Full-size island-style keyboard with integrated numeric keypad
Pointing device:
HP Imagepad with multi-touch gesture support
Wireless connectivity:
Intel® 802.11ac (1x1) Wi-Fi® and Bluetooth® 4.2 Combo (Miracast compatible)
Network interface:
Integrated 10/100 BASE-T Ethernet LAN
Expansion slots:
1 multi-format SD media card reader
External ports:
1 USB 2.0; 1 RJ-45; 1 HDMI; 1 headphone/microphone combo; 2 USB 3.1 Gen 1
Minimum dimensions (W x D x H):
38.3 x 24.3 x 2.25 cm
Weight:
2.04 kg
Power supply type:
45 W AC power adapter
Battery type:
2-cell, 41 Wh Li-ion
Webcam:
HP TrueVision HD Camera with integrated digital microphone
Audio features:
B&O PLAY; HP Audio Boost; Dual speakers
Software
Operating system:
Windows 10 Home 64
HP apps:
HP 3D DriveGuard; HP Recovery Manager; HP Support Assistant
Software included:
McAfee LiveSafe™
Pre-installed software:
Adobe® Shockwave® Player; CyberLink PowerDirector; User Guide documentation; Dropbox; TripAdvisor; CyberLink Power Media Player
Software - Productivity & finance:
Buy Office