Lightning to USB Smart LED 6 Inch 15 Centimeters MFI Cable (900896)

The VisionTek Smart LED Lightning™ to USB Charge & Sync Cable offers the fastest performance and greatest user convenience available with Lightning connector-equipped iOS® devices. Now you can quickly determine your device’s charging status and/or locate your device in a dark room or vehicle. This short cable is perfect for charging stations, backup batteries, and vehicle use.

Patented LED Charging Status indicator:

  • Pulsing red light when charging up to 90%.
  • Flickering green light when approaching full charge.
  • Solid green light when fully charged, then no light when device remains connected to charging source.

Eliminates turning on screen or fumbling with phone in dark... LED gives instant at-a-glance charging status update.

6 inch (15 centimeter) cable length

Anodized aluminum connector sleeves provide rugged durability.

Slim Lightning tip fits many protective cases so you don't have to remove case to charge.

MFi Certified for proper device operation assurance.

Manufacturer Part Number
900896
EAN/UPC
0784090034847,784090034847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable: PVC with OD 3.0mm
Wire: AWG #30 for signal, AWG #22 for power
Length: 6 inch (15 centimeter)
Warranty: One year 
US Patent: 8,704,673 B2