WKB-2000BW- Bluetooth Waterproof Keyboard for Mac

The Adesso® Bluetooth Waterproof Keyboard for Mac is the perfect companion for your Mac or Bluetooth enabled devices. This Bluetooth 3.0 keyboard uses the latest wireless technology and is designed using a unique silicone material that protects your keyboard from unexpected spills and allows washing to eliminate germs. The silicone material also offers a faster and almost silent tactile response, so you can be productive without the extra noise. The keyboard includes a standard layout with Internet and Multimedia Hotkeys to access your device's shortcuts with one-touch. Along with all these great features, this keyboard is also compact and portable, so you can take it everywhere.

Water Resistant, Silent & Fast

The silicone material used in this keyboard will protect it against spills and let you wash it regularly to keep it germfree. Unlike other silicone keyboards, the rigid backing on this keyboard provides a fast response, while the tactile key switches are almost silent.

Bluetooth 3.0 Wireless Technology

The new Bluetooth 3.0 wireless technology offers an instant connection to your device, plus lower battery consumption, higher security encryption, and 8x faster transmission speed than Bluetooth 2.0, with a wireless distance of 30 feet.

Internet & Multimedia Hot Keys

The Multimedia Hotkeys let you connect directly to your Windows or Android based device and multimedia shortucts with one-touch, giving you quick access to your most used tools.

Compact and Portable

This keyboard is thin and compact, measuring only 9” in length, so you can easily take it with you when you travel.

Rechargeable Battery

This keyboard comes equipped with a Polymer rechargeable battery that is easily recharged by connecting the Micro USB cable (included) to your computer.

Manufacturer Part Number
WKB-2000BW
EAN/UPC
0783750007481,783750007481,0783750007474,783750007474
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Keyboard: Layout 80-Key US layout
  • Connection: Bluetooth® 3.0 wireless technology (also backward compatibility with 2.1, 2.0, 1.2 & 1.1)
  • Working Range: 30 feet (10m)
  • Battery Type: Polymer (Rechargeable Battery)
  • Battery Life: Up to 100 hours (continuous use)/ Up to 30 days (standby mode)
  • iPad™ Hotkeys: 8 Hotkeys (Home Screen, Search, Copy, Paste, Slideshow, On-Screen Keyboard, Screenshot & Screen Lock)
  • Multimedia Hotkeys: 6 Multimedia Hotkeys (Previous Track, Play/Pause, Next Track, Mute, Vol Up & Vol Down)
  • Keyboard Dimensions: 9.25 x 5.25 x 0.30" (235 x 133 x 7 mm)
  • Keyboard & Case Weight: 1.45 Lbs (660g)
  • Case Dimensions: 7.65 x 9.65 x 1.20" (195 x 245 x 30mm)
  • Case Material: Faux Leather