Bluetooth Mini Keyboard

The Adesso Bluetooth® 3.0 Keyboard 1000 is the perfect companion for your tablet, and other Bluetooth enabled devices. This ultra-slim and stylish keyboard includes the new Bluetooth 3.0 wireless technology that offers lower battery consumption, higher security encryption and 8x faster transmission speed than Bluetooth 2.0, with the same great wireless distance of 30 feet. The keyboard is designed using low profile scissor-switch keys that provide a great feel as a laptop and a fast tactile response and quieter input, so you can be productive without the extra noise. This keyboard ultra-slim 6mm thickness, compact size and sturdy aluminum base make it ideal for any environment, so you can take it with you on the road with your tablet or use at home with your Bluetooth enabled devices.

Bluetooth 3.0 Wireless Technology

Bluetooth 3.0 wireless technology offers 30 feet of wireless freedom, plus lower battery consumption, higher security encryption, and 8x faster transmission speed than Bluetooth 2.0.

Ultra-slim, Quiet and Fast Scissor-Switch Keys

This ultra-slim 6 mm thickness keyboard offers ultra-slim scissor-switch keys, a durable aluminum base and a compact size for easy portability. These ultra-slim scissorswitch keys offer quiet typing and faster key response, while the durable base provides a great tactile response.

Internet & Multimedia Hot Keys

The internet and multimedia hot keys offer instant access to many frequently used functions and multimedia tools, so you can navigate faster.

Compact and Portable

This keyboard ‘s ultra-slim 6 mm thickness, compact size and sturdy aluminum base make it ideal for any environment, so you can take it with you on the road with your tablet or use at home with your Bluetooth enabled devices.

Rechargeable Battery

This keyboard comes equipped with a built-in Li-ion Polymer rechargeable battery that is easily recharged by connecting the Micro USB cable (included) to your computer.

Manufacturer Part Number
WKB-1000BB
EAN/UPC
0783750007603,783750007603
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Keyboard: 84-Key US Layout
  • Key Type: Scissor-Switch
  • Connectivity: Bluetooth 3.0 wireless technology with backward compatibility
  • Working Range: 30 feet (10m)
  • Battery: Built-in Li-ion Polymer Rechargeable Battery
  • Battery Life: Up to 100 hours (continuous use)/ Up to 30 days (standby mode)
  • Internet Hotkeys: 5 Hotkeys (Home, Email, Back, Forward, Search)
  • Multimedia Hotkeys: 7 Hotkeys (Play/Pause, Stop, Previous Track, Next Track, Vol Up & Vol Down & Mute)
  • Keyboard Dimensions: 9.50 x 4.70 x 0.25" (240 x 120 x 6 mm)
  • Keyboard Weight: 0.56 Lbs (255g)