Latitude 7480

Versatile design. Exceptional experience.

This 14” business-class laptop is incredibly mobile without compromise. Featuring industry leading security, manageability and reliability.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Upgraded for mobile excellence

More mobile than ever: Featuring a 14" FHD & QHD Narrow Border touch display, this laptop features a 6% smaller footprint than previous versions, and weighs only 3.01lbs and includes bottom load keyboard. Saving space has never been easier.

Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber back cover. 

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

An amazing display that lasts all day

See the difference: An optional touch-enabled, high resolution display makes it simple to view and manage your work throughout the day.

Manufacturer Part Number
TFJ45
EAN/UPC
0884116260318,884116260318
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

14" FHD (1920 x 1080) Anti-Glare, Camera & Mic, WLAN/WWAN Capable

Processor

Intel® Core™ i7-7600U (Dual Core, 2.8GHz, 4M cache, 15W, vPro) supports only Windows 10/Linux

Operating System

Windows 10 Pro 64bit English, French, Spanish

Primary Battery

60 Whr Express Charge Capable (4-cell)

Memory

16GB (2x8GB) 2133MHz DDR Memory

Graphics

Intel® HD Graphics 620 with Thunderbolt™ 3 with Core i7 vPro

Power

65W AC Adapter, 3-pin

Bluetooth

BT 4.2 Wireless Driver (2x2)

Keyboard

Internal English Keyboard, Backlit

Primary Storage

M.2 256GB SATA Class 20 Solid State Drive

Warranty

3 Years Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Fingerprint reader

Dual Pointing, 82 key with Smartcard, Contactless Smartcard, Fingerprint Reader, Thunderbolt™ 3

Networking

Intel® Dual-Band Wireless-AC 8265 Wi-Fi

Included productivity

Microsoft Office 30 Day Trial

Starting weight

5.77

Dimensions

18.58 X 11.57 X 3.19

Base SKU

210-AKFG