Latitude 7280

Thin design, ultimate productivity

This 12" business-class laptop is our thinnest and lightest ever. Featuring secure and essential work features and an optional touch display.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Upgraded for mobile excellence

More mobile than ever: Featuring a 12.5" HD and optional FHD/FHD touch display, this laptop is 6% thinner than previous versions, weighs only 2.61lbs, has a 5% smaller footprint, and a bottom load keyboard. Saving space has never been easier.

Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber back cover.

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

An amazing display that lasts all day

See the difference: An optional touch-enabled, power optimized display makes it simple to view and manage your work throughout the day.

Built with stunning resolution: The 12.5" FHD (1920x1080) screen with E2E touch display features Corning® Gorilla® Glass NBT™ for remarkable viewing all day.

All-day power: Work confidently with a laptop equipped with all-day battery life and improvements to both web browsing and video playback time.

Power your performance: Equipped with an Intel® 7th Gen ultra-low volt (U) for increased performance and PCLe SSD for faster data transfer speeds.

Flexible docking options.

Dell Dock | WD15

Power your Latitude and connect to up to two Full HD displays and other peripheral devices with a single, DisplayPort™ over USB Type C cable.

Dell Dock with Monitor Stand | DS1000

Create a simplified workspace with an integrated dock and monitor stand, accessing dual FHD displays via USB-C connection from your Latitude.

Dell Wireless Dock

Wirelessly expand your workspace with Intel® WiGig and connect to multiple accessories and displays.

Secure

Only Dell offers industry-leading encryption, authentication including optional touch fingerprint reader and leading-edge malware prevention from a single source right out of the box. Plus, with Dell Data Protection | Protected Workspace, your data is safe across all endpoints, including external media, self-encrypting drives and in public cloud storage.

Manageable

The world's most manageable laptop is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Reliable

Features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing that ensures your system can withstand real-world conditions.

We've got your business covered

ProSupport Plus

Get anytime priority access to expert support with predictive analytics (via SupportAssist technology) and damage protection for drops, spills, surges and more.

ProDeploy Plus

This comprehensive service provides seamless deployment of new technology. You get a single point of contact for project management including up-front planning, configuration, data migration and knowledge transfer.

Manufacturer Part Number
8HRPD
EAN/UPC
0884116260080,884116260080
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

12.5" HD (1366 x 768) Anti-Glare, Camera & Mic, WLAN/WWAN Capable

Processor

Intel® Core™ i7-7600U (Dual Core, 2.8GHz, 4M cache, 15W, vPro) supports only Windows 10/Linux

Operating System

Windows 10 Pro 64bit English, French, Spanish

Primary Battery

60 Whr Express Charge Capable (4-cell)

Memory

8GB (1x8GB) 2133MHz DDR4 Memory

Graphics

Intel® HD Graphics 620 with Thunderbolt™ 3 with Core i7 vPro

Power

65W AC Adapter, 3-pin

Bluetooth

BT 4.2 Wireless Driver (2x2)

Keyboard

Internal English Keyboard, Backlit

Primary Storage

M.2 256GB SATA Class 20 Solid State Drive

Warranty

3 Years Pro Support with In-Home/Onsite Service After Remote Diagnosis

Fingerprint reader

Single Pointing, 82 key, Smartcard, Contactless Smartcard, Fingerprint Reader, Thunderbolt™ 3

Networking

Intel® Dual-Band Wireless-AC 8265 Wi-Fi

Included productivity

Microsoft Office 30 Day Trial

Starting weight

5.19

Dimensions

16.93 X 11.11 X 2.99

Base SKU

210-AKFC