Latitude 5580

Feature-rich and versatile

A 15.6" laptop built for ultimate productivity and performance. Featuring top of the line security features and flexible docking options.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Security you can rely on

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access. 

Trusted authentication: The Latitude 5580 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader and Contactless Smart Card Reader NFC with Control Vault 2™ Fips 140-2 Level 3 Certification to prevent unauthorized access. 

Protection from attacks: Dell™ ControlVault™ provides a more secure alternative for storing and processing passwords, biometric templates and security codes.

Manage with ease: Through Dell unique vPro extensions, you can remotely manage a fleet of devices, including diagnostics whether they are powered on or off.

Keeps up with you, and your work

The power to perform: Leverage scalable performance using Intel’s® latest 7th Gen Core™ i Dual (U) or Quad Core™ (H) processors, NVIDIA® graphics and a range of storage options from HDD to M.2 PCIe NVMe.

Designed with purpose: Work confidently on a laptop equipped with all-day battery life and if needed, bring your Dell Power Companion for an extended day.

Focus on work, not your notebook: Tested against 15 MIL STD 810G benchmarks, our incredibly durable systems make sure your work stays safe wherever you go.

Flexible docking options

Dell Dock | WD15

Power your Latitude and connect to up to two Full HD displays and other peripheral devices with a single, DisplayPort™ over USB Type C cable.

Dell Dock with Monitor Stand | DS1000

Create a simplified workspace with an integrated dock and monitor stand, accessing dual FHD displays via USB-C connection from your Latitude.

Dell Wireless Dock

Wirelessly expand your workspace with Intel® WiGig and connect to multiple accessories and displays.

Secure

Only Dell offers industry-leading encryption, authentication including optional touch fingerprint reader and leading-edge malware prevention from a single source right out of the box. Plus, with Dell Data Protection | Protected Workspace, your data is safe across all endpoints, including external media, self-encrypting drives and in public cloud storage.

Manageable

The world's most manageable laptop is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Reliable

Features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing that ensures your system can withstand real-world conditions.

We've got your business covered

ProSupport Plus

Get anytime priority access to expert support with predictive analytics (via SupportAssist technology) and damage protection for drops, spills, surges and more.

ProDeploy Plus

This comprehensive service provides seamless deployment of new technology. You get a single point of contact for project management including up-front planning, configuration, data migration and knowledge transfer.

Manufacturer Part Number
4G86P
EAN/UPC
0884116260240,884116260240
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

Non-Touch FHD LCD w/ HD Cam (WWAN)

Processor

Intel® Core™ i7-7820HQ (Quad Core, 3.9GHz, 8M Cache, 35W, vPro) supports only Windows 10/Linux

Operating System

Windows 10 Pro 64bit English, French, Spanish

Primary Battery

4 cell, 68WHR Primary Battery

Memory

8GB DDR4 Memory,1X8GB,2400,Non-ECC

Graphics

NVIDIA® GeForce 940MX 1020MHz 64 Bit for KI7-7820HVT

Power

E5 90W 7.4mm AC Adapter

Bluetooth

Bluetooth

Keyboard

Internal English Keyboard, Backlit

Primary Storage

256G M.2 2280 SATA SSD

Warranty

3 Years Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Networking

Intel 8265AC WW WLAN

Starting weight

7.3

Dimensions

19.37 X 13.82 X 3.23