Latitude 5480

Work flexibly on-the-go

The ultimate 14.0" productivity tool, designed for better security, manageability and reliability. Built with a versatile design and essential business features.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Security you can rely on

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

Trusted authentication: The Latitude 5480 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader and Contactless Smart Card Reader NFC with Control Vault 2™ Fips 140-2 Level 3 Certification to prevent unauthorized access.

Protection from attacks: Dell™ ControlVault™ provides a more secure alternative for storing and processing passwords, biometric templates and security codes.

Manage with ease: Through Dell unique vPro extensions, you can remotely manage a fleet of devices, including diagnostics whether they are powered on or off.

Manufacturer Part Number
MFGHD
EAN/UPC
0884116260646,884116260646
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

2.5" 500G 7200RPM 7mm HDD

Processor

Intel® Core™ i5-7200U (Dual Core, 2.5GHz, 3M cache, 15W) supports only Windows 10/Linux

Operating System

Windows 10 Pro 64bit English, French, Spanish

Primary Battery

4 cell, 68WHR Primary Battery

Memory

4GB DDR4 Memory,1X4GB,2400,Non-ECC

Graphics

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Driver (2x2)

Power

E5 65W 7.4mm AC Adapter

Bluetooth

Bluetooth

Keyboard

Dual Point Keyboard English with backlight

Primary Storage

2.5" 500G 7200RPM 7mm HDD

Warranty

1 Year Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Networking

Intel 8265AC WW WLAN

Included productivity

Microsoft Office 30 Day Trial

Starting weight

6.66

Dimensions

18.58 X 11.57 X 3.19

Base SKU

210-AKCF