T2224d 21.5-inch LED Backlit LCD Monitor

The Lenovo ThinkVision T2224d monitor perfect balance the performance and value. T2224d has IPS panel which can provide wide viewing angle for user. The monitor has VGA and DP connects enable digital signal delivery. Tilt function stand easy to adjust the monitor. For space-saving scenario, this monitor is also is designed to support ThinkCentre’s Tiny PC with the VESA Bracket and provide cable management. T2224d has low blue light function can help to protect user’s eyes. It is environmentally conscious, meeting the latest green standards including Energy Star 7.0 Certified, EPEAT Gold Certified, TCO Display 7.0, CEL 1, and RoHS.21.5 " WLED IPS panel
Digital Controls with 8 languages new OSD Wide format 1920 X 1080
DDC 2B, DDC/CI, EDID1.3
VGA + DP
ISO 9241-307&CECP Support mode for different aspect (16:9, 4:3)
Energy Star 7.0/China Energy standard Tier 1
TCO7.0/TCO Edge 2.0 EURoHS /ChinaRoHS/TurkeyRoHS/
UkraineRoHS
Lenovo 41A7731/ 41A7733 compliance
EPEAT Gold/ VOC test/ULE Gold
Tiny support

Manufacturer Part Number
61B1JAR1US
EAN/UPC
0190940643730,190940643730
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number

 

61B1JAR1US

Other Information

 

Microsoft Windows 7 Microsoft Windows 10

Brightness

 

250 cd/m2

Max Colors Built in Screen

 

16.7 million

Connector

 

VGA,DP

Contrast Ratio

 

1000:1

Display Type

 

LCD

Ergonomics

 

EPEAT Gold

Maximum Resolution

 

1920x1080

Case Color

 

--

Monitor Technology

 

IPS

Native Resolution

 

1920x1080

Power Supply Type

 

Internal

Preset Modes Text

 

22

Refresh Time Units

 

Milliseconds

Screen Illumination

 

LED Backlight

Viewable Image Size Inches

 

21.5

Viewable Image Height US Units

 

in

Viewable Image Height Metric Units

 

mm

Viewable Image Width US Units

 

in

Viewable Image Width Metric Units

 

mm

Stand

 

Tilt only

Tilt

 

-5 to 22 degrees

Recommended Resolution

 

1920 x 1080

Vertical Viewing Angle

 

178 degrees

Video Input

 

VGA+DP

Agency Approvals & Certifications

 

TCO7.0,CEL Grade 1,RoHS,Energy Star 7.0

Maximum Operating Humidity

 

80

Maximum Operating Humidity Units

 

%

Minimum Operating Humidity

 

10

Minimum Operating Humidity Units

 

%

Maximum Operating Temperature

 

45

Maximum Operating Temperature Units

 

C

Minimum Operating Temperature

 

0

Minimum Operating Temperature Units

 

C

Depth Metric

 

204.9

Depth

 

204.9mm

Depth Metric Units

 

mm

Depth (US)

 

8.06in

Height Metric

 

381.4

Height

 

381.4mm

Height Metric Units

 

mm

Height (US)

 

15.016in

Max Operating Humidity + Units

 

80%

Min Operating Humidity + Units

 

10%

Max Operating Temperature + Units

 

45C

Min Operating Temperature + Units

 

0C

Weight US

 

6.48

Weight US Units

 

lbs

Weight Metric

 

2.94

Weight Metric Units

 

kg

Width Metric

 

512.9

Width

 

512.9mm

Width Metric Units

 

mm

Width (US)

 

20.193in

Warranty Period

 

Three Year

Warranty Type

 

Customer Carry-in or Mail-in Rapid Replacement Service