P4-X Android DLP Projector

P4-X Android LED Pico Projector

Introduction

The AAXA P4-X Android is a feature-rich upgrade to the popular P4-X Pico Projector. At the heart of the new P4-X Android is a new smart-CPU enabling WiFi connectivity, Bluetooth radio, and operating on the Android Lollipop platform. Now P4-X Android users are free to connect to the internet and access a myriad of applications including video streaming, Office viewer, smartphone mirroring, and much more. Retained on the P4-X Android is an award-winning 175 lumen optical engine with 20,000 hour LEDs capable of producing a 120” image in dark areas and powered by Texas Instruments DLP Technology.

A Feature Rich "Micro Projector”

The AAXA P4-X Android is a true "Micro Projector". At less than 5.5" long, 2.8" wide, and 1.2" tall, it is both compact and energy efficient. The P4-X Android features a built-in Bluetooth radio that allows seamless connection to Bluetooth mice and Bluetooth speakers. An onboard memory of 8GB is available for downloaded apps and 1GB of RAM as well as a built-in Mali 400 GPU is included. The P4-X Android also features an onboard office suite that enables viewing of most office productivity files including PDF, PowerPoint presentations, Word documents, and Excel spreadsheets. Additional productivity features include an e-mail client. All this can be navigated through the built-in touchpad located on the top of the projector as well.

Energy Efficient with Flexible inputs

The AAXA P4-X Android is energy efficient, consuming less than 20% of the power of traditional UHP projectors. With the latest LED Technology, bulb changes are a thing of the past. LEDs last up to 20,000 hours-5 times longer than a traditional lamp projector. LED technology also allows power on/off instantly in seconds. Additional features include adjustable tripod, VGA input support, HDMI support, Composite Video Input, 3.5mm headphone jack, Micro SD Card port, and USB port support for additional storage of multimedia content.

Versatile Multimedia Support

  • Onboard media player supports popular file formats
  • Stream live video, surf the internet and access e-mail
  • View office productivity files including PDF, Word, PPT, and Excel
  • Bring presentations anywhere and everywhere
  • Enjoy gaming and entertainment without large TVs
  • Connect to Blu-ray/DVD Players, Computers, Gaming Consoles, Cellphones, Tablet, USB and more
Environmentally Friendly

The P4-X Android's LED Technology consumes less power than conventional lamp based projectors. The LED is also 100% free of mercury and, as the bulb never needs to be replaced, there are no discarded bulbs.

Manufacturer Part Number
KP50003
EAN/UPC
0864589000185,864589000185
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PROJECTION SYSTEM:

Max Input Resolution: 1920x1080 (1080P)
Native Resolution: 854x480 (WVGA)
Brightness: 175 Lumens
Throw Ratio: 1.90:1
Contrast Ratio: 2000:1
Projection Lens: Manual Focus
Projection Angle: 33.4°
Projection Image: 10 - 120 inches
Lamp: Triple RGB LEDs with Vibrant Color Technology, Life 20,000 hrs

GENERAL SPECIFICATIONS:

Audio Output: 1W Stereo speakers (2x)/ 3.5mm headphone jack
Color: Soft Black
Aspect Ratio Control: 16:9
File Playback: MicroSD and USB Host reader
Menu Language: English, Spanish, French, German, Chinese
Dimensions: 5.5" x 2.8" x 1.2"
Weight: 0.4 lbs
Power Consumption: 14.5 W
Supported Formats: MP3 / WMA / OGG / WAV / JPG / AVI / BMP / GIF / XLS / PPT / DOC / PDF / TXT
Conformances: CE, FCC Class A

P450 PRO SYSTEM:

Processor: Quad-Core ARM Cortex 1.3 ghz
Android Operating System: 5.1 Lollipop
RAM: 1 GB
Onboard Storage: 8 GB
WiFi: 802.11 b/g/n
Bluetooth: 2.0

INPUTS / OUTPUTS:

Video In: Mini-HDMI 
VGA (Mini- VGA)
Composite A/V (3.5mm Jack)
Audio Out: 3.5mm Stereo Headphone Jack
USB: 5 Pin Mini USB 2.0

THROW RATIO (1.90):

Screen Diagonal (inches): Screen Distance (inches)
6.3: 12
9.5: 18
12.6: 24
15.8: 30
18.9: 36
23.2: 44
26.3: 50
29.4: 56
33.2: 63
38.9: 74
44.2: 84
50.5: 96
55.8: 106
60.5: 115
63.2: 120

INCLUDED ACCESSORIES:

In the Box: Tripod, Composite AV Cable, Wall Charger, Remote Control, VGA Adapter Cable, USB Adapter Cable, User Manual