Pro x2 612 G2 2 in 1 Netbook

The versatile HP Pro x2 612 design strikes the right balance of mobility, durability, and security in a device that is designed to last. Ideal for mobile professionals and optimized for managed IT environments, this affordable PC extends productivity outside the office.

Strong security, simplified manageability.

Layer security with an integrated smart card reader that can control user credentials and protect against BIOS attacks with HP Sure Start Gen3. Easily manage devices through Microsoft System Center Configuration Manager with the HP Manageability Integration Kit.

Creativity and collaboration go hand-in-hand

Explore your creative potential with the extended 165° kickstand opening and the optional HP Active Pen with App Launch for a natural inking experience. Share your creations with the touch of a button using the optional HP Pro x2 Collaboration Keyboard.

Field ready

This detachable can go the distance. Designed to pass MIL-STD 810G tests, the HP Pro x2 612 is up to the task with a long battery life, a removable back cover for in-field serviceability, and a fanless design.

Budget friendly

Options are important and allow you the flexibility to configure your detachable with the features you need at the price you want to pay.

Manufacturer Part Number
1KZ50PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

At A Glance

  • Windows 10 versions
  • Intel® Core or Intel® Pentium® processors
  • Intel® Graphics
  • 30.48 cm (12") diagonal FHD BrightView WUXGA+ UWVA ultra-slim LED-backlit touch screen (1920 x1280) with direct bonded, Corning® Gorilla® Glass 4
  • Up to 8 GB of memory and up to 512 GB storage
  • Starting weight 2.65 lbs/ 1.2 kg (tablet with optional HP Pro x2 612 keyboard)
  • With integrated stereo speakers, front and rear facing web camera and integrated microphone
  • New collaboration keyboard with dedicated collaboration keys, multitouch gestures enabled for clickpad and backlit keyboard
  • Security features include TPM 1.2/2.0, integrated smart card reader, optional pad fingerprint reader, optional NFC and HP SureStart 3.0
  • Wireless connectivity with WLAN and optional WWAN
  • Pending MIL-STD-810g testing1
  • Standard commercial 1 year limited warranty. Optional HP Care Packs also available.
1. MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.