MOTION UC MS Earset

Ultimate technology, maximum convenience

Ultimate wireless freedom with intelligent motion sensors and microphones for excellent sound enhancement.

Manufacturer Part Number
6640-906-300
EAN/UPC
5706991020762,0706487018100,706487018100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

App
App Included: Jabra Connect
Jabra Connect is an essential smartphone/tablet application for when you need a simple solution for managing all your communication devices from one place

Bluetooth
Hands-free Profile Support: Yes
Make and take voice calls and control your smartphone (or other device) via the Bluetooth connection
Headset Profile Support: Yes
Make and take voice calls via the Bluetooth connection
Phone Book Access Profile Support: Yes
The product can download your phone book. Get incoming caller information and dial by name using this feature
Easy Pairing: Yes
The product will automatically enter "pairing mode" the first time you turn it on

Connectivity
Wireless Technology: Bluetooth
Supports Bluetooth™ for wireless connectivity
Bluetooth version: 4.0
Supports Bluetooth® version 4.0
A2DP: Yes
This device supports Advanced Audio Distribution Profile (A2DP), enabling high quality audio to be streamed to this device using Bluetooth™
AVRCP: No
This device does not support AVRCP, meaning you cannot control your music directly from the device
MFI Chipset (Apple®): Yes
The MFI Chipset is a built-in chipset that enables compatibility with Apple products and utilises standard Apple MMI functionality. 
Auto Pairing: Yes
With Auto Pairing, a device pairs automatically with Bluetooth® devices supporting this feature
NFC Near Field Communications - Perimeter Pairing: Yes
Near Field Communications (NFC) or Perimeter Pairing is an easy pairing functionality that connects two devices that are in close proximity to each other.
Music: Yes
Device can stream music from a source such as a smartphone, Bluetooth-enabled laptop, tablet or MP3 player

Controls
Volume Buttons: Yes
Control the volume via physical volume buttons
Voice Mute Button: Yes
Mute your calls with a physical "mute" button
Auto Off: Yes
The product turns off automatically after you stop using it
Auto On: Yes
The product turns on automatically when you pick it up (headset) or start your car (speakerphone)
Auto Connect: Yes
The product will automatically connect with a nearby paired device
Power Nap: Yes
When idle, the product goes into a "power nap" mode and consumes almost no battery
Automatic Volume Adjustment: Yes
Conversation volume will be automatically adjusted based on the level of background noise
Voice Guidance: Yes
Get voice prompts that guide you through the pairing process, as well as alert you to the connection and battery status
Motion Sensor: Yes
The product is equipped with a motion sensor
Voice Language: English
Get voice prompts and control your product in these languages
Flip Boom On/Off: Yes
Turn this product on/off by unfolding/folding the boom arm

Sound
HD Voice: Yes
This product uses wideband audio for better conversation quality at both ends of the call
Wind Noise Reduction: Yes
This product reduces wind interference and noise

Speakers
Frequency Response: Wideband
Speakers with Wideband/HD Voice frequency response enable realistic reproduction of human voices on optimised digital lines, e.g. IP telephony and Unified Communications
Digital Signal Processing: Yes
Digital Signal Processing (DSP) is a technology that digitally optimises your voice and music and suppresses echoes

Microphone
Microphone Type: Dual Microphone (Noise Blackout™)
Microphones with Noise Blackout™ have an aggressive noise filter coupled with two microphones utilising Digital Signal Processing (DSP) software to remove noise
Mute function: Yes
Mute gives you the option to mute/unmute the microphone directly on the device

Battery & Power
Talk Time: Up to 8 hours
Talk Time is the maximum time you can talk before a device runs out of power
Standby Time: Up to 360hour(s)
Standby Time is the maximum time a device can remain with power on
USB Charging: Yes
USB Charging enables a device to be charged via a USB cable

Design
Wearing Style: Behind-the-ear
Behind-the-ear wearing style
Weight (oz): 0.62oz
Ear Cushion Type:
Large (L) sized ear gels
Small (S) sized ear gels
Medium (M) sized ear gels

Control
Movement Sensors: Yes
Movement sensors activate features in a device based on movement, or lack thereof. An example would be turning off a device when no motion is detected.
Vibrator: No
There is no vibration function on this device