Targus Fit N’ Grip Universal 360° Rotating tablet case is designed to secure and protect your 9-10” device. Fit & Grip is a stretchy shock-absorbing silicone system which grips your tablet on all four corners and secures safely inside the case. Clever use of magnets and the Fit & Grip system means you can use your tablet camera from inside the case. Also enjoy a seamless transition between portrait and landscape viewing with rotating cradle.
Note:
Warranty : Limited Lifetime Warranty
Material : PU
Country of Origin : China
: Right Fit, tight grip. Your tablet is held securely and safely in place by a silicone system with reinforced shock-absorbing corners with just-enough stretch to grip devices with 7” to 8” screens.
: All around protection from everyday drops, bumps and knocks, the case surrounds your device in a soft interior with a durable front cover that is secured with an elastic closure.
: Angle Your Experience. Position your tablet forward or backward in landscape or portrait for the optimal viewing angle. You can even create a convenient typing angle by folding the cover back to form a triangle stand.
: Flip, Point, Shoot. Taking a photo with your tablet’s camera has never been easier. Simply fold the corner of the back cover to reveal your camera lens.
Weight : 0.34 kg
Compatibility : 7-8'' Tablets
Colour : Red/Grey