Pro-Tek 9-10" Rotating Universal Tablet Case - Blue

Targus Pro-Tek Rotating Tablet Case offers advanced engineered protection for your 9-10” device.  The multi-fit tablet case with a stretchy, shock-absorbing silicone system grips your device on all four corners and secures it safely inside. 360° rotating design offers hands-free portrait and landscape viewing.  Exterior design is easy to grip and water-resistant with a reassuring magnetic closure to keep your device protected.  Simply fold back the corner of the cover to reveal your device camera lens and take photos inside the case.

Features

  • Universal multi-fit tablet case for 9-10” devices - Amazon, Asus, Dell, HP, Lenovo & Samsung & more
  • Shock-absorbing high performance tablet protection
  • Hands-free rotating stand for portrait and landscape viewing & typing angle
  • Use your tablet camera from inside the case
  • Easy to grip, water-resistant cover with Secure magnetic closure
  • Soft interior protects device screen from scratches
  • USA Military-Spec drop tested – protects device from 1.2m/4ft drops
  • Limited lifetime warranty

Manufacturer Part Number
THZ665AU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Colour : Black
Compatibility : 9 - 10" Tablets
Material : PU
Exterior Dimensions : 20 x 2.5 x 28 cm
Weight : 0.46 kg
Country of Origin : China
EAN Barcode : 5051794021004