Fit N’ Grip Universal 360° Rotational Case for 7-8'' Tablets - Black

Targus Fit N’ Grip Universal 360° Rotating tablet case is designed to secure and protect your 9-10” device.  Fit & Grip is a stretchy shock-absorbing silicone system which grips your tablet on all four corners and secures safely inside the case.  Clever use of magnets and the Fit & Grip system means you can use your tablet camera from inside the case.  Also enjoy a seamless transition between portrait and landscape viewing with rotating cradle.

  • Universal compatibility with stretchy silicone Fit & Grip system
  • Shock-absorbing grip on all four tablet corners
  • Rotating design offers portrait & landscape viewing choices

Manufacturer Part Number
THZ662AU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Limited Lifetime Warranty
Material: PU
Country of Origin: China
: Right Fit, tight grip. Your tablet is held securely and safely in place by a silicone system with reinforced shock-absorbing corners with just-enough stretch to grip devices with 7” to 8” screens.
: All around protection from everyday drops, bumps and knocks, the case surrounds your device in a soft interior with a durable front cover that is secured with an elastic closure.
: Angle Your Experience. Position your tablet forward or backward in landscape or portrait for the optimal viewing angle. You can even create a convenient typing angle by folding the cover back to form a triangle stand.
: Flip, Point, Shoot. Taking a photo with your tablet’s camera has never been easier. Simply fold the corner of the back cover to reveal your camera lens.
Weight: 0.34 kg
Compatibility: 7-8'' Tablets
Colour: Black