Link 14201-44

Control your NEC phone from your Jabra headset

The Jabra Link 14201-44 enables remote Electronic Hook Switch Control (EHS) with Jabra wireless headsets and the NEC desk phones DT-330, DT-430, DT-730 and DT-830. Jabra wireless headsets with EHS functionality boost productivity as they provide the user with the ability to answer and end a call, while away from their desk.

Manufacturer Part Number
14201-44
EAN/UPC
0706487016700,706487016700,5706991019094
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description The Jabra Link 14201-44 enables Electronic Hook Switch Control between NEC desk phones 1 and Jabra headsets
Item number 14201-44
Length of cable 900 mm (35 inches)
Certification CE, FCC, RCM
Warranty Europe and APAC: Two-year limited warranty
Compatibility
NEC desk phones 1 NEC DT-330 2 , DT-430, DT-730 2 and DT-830
Jabra headsets Jabra Pro 900 Series, Jabra Pro 9400 Series, Jabra Motion Office and future wireless Jabra Series
EHS features
Answer call Yes
End call Yes
Ringtone in headset Yes 2
Volume control Yes 3
Mute control Yes 3
For compatible NEC phones and NEC servers, please refer to the Jabra Link 44 support page on www.jabra.com
Ringtone in headset for NEC DT-330 and DT-730 is not supported
3    
Volume and mute controls can be operated locally on the Jabra headset, but are not synchronized between     
     Jabra headset and NEC desk phones. For more information see our EHS guide on jabra.com/remotecallcontrol