The P046-015-LL-30A Heavy-Duty Power Extension Cord features a NEMA L5-30P plug on one end and a NEMA L5-30R receptacle on the other, allowing you to extend the length of your existing power cord. Both molded connectors twist and lock into place, which prevents disconnection via jostling or other accidental impact. The 15-foot 10 AWG cord is rated for 125V and 30A. Its durable PVC jacket is designed to last a long time.
Features
Extends Existing Power Cord with NEMA L5-30P Plug
Note:
Specifications
INPUT
Cable Length (ft.): 15
Cable Length (in.): 180
PHYSICAL
Color: Black
ENVIRONMENTAL
Operating Temperature Range: 41 F TO 95 F (5 C TO 35 C)
Storage Temperature Range: 41 F TO 95 F (5 C TO 35 C)
Operating Humidity Range: 0-65% RH
Storage Humidity Range: 0-65% RH
CONNECTIONS
Side A - Connector 1: NEMA L5-30P
Side B - Connector 1: NEMA L5-30R
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty