AG251FZ 62.2cm (24.5”) LCD Monitor

Screen tearing, motion blur and ghosting effects are some of the most annoying problems competitive gamers can face during extensive gaming sessions. With a refresh rate of 240 Hz, Adaptive-Sync technology and a response time of only 1 ms, the 25” premium gaming monitor AOC AGON AG251FZ puts an end to these issues once and for all. Instead, competitive gamers are able to enjoy smooth and highly response gameplay and graphics. The optional AOC Low Input Lag Mode ensures that players’ actions are registered immediately without delay, providing an additional advantage during fast-paced action games. AOC Shadow Control enhances image quality by adjusting the shadow and light levels on the screen so that the screen is neither too washed out nor too dark. To make long gaming sessions more enjoyable, the AG251FZ is equipped with the AOC Ergo Dial Base, allowing for height, tilt and swivel adjustment. An integrated height scale enables you to always set up the monitor in your preferred setting and suited to your individual needs. The display is also easy on the eyes, with AOC Flicker-free technology reducing the flicker that so often causes eye discomfort and fatigue.

Manufacturer Part Number
AG251FZ
EAN/UPC
4038986165884
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL FEATURES
Line AOC Gaming
Panel Type TN
Panel Size 24.5" / 62.2 cm
Aspect Ratio 16:9
Brightness 400 cd/m²
Contrast Ratio Dynamic 50M:1
Contrast Ratio Static 1000:1
Pixel Pitch(H) (V) 0.2802
Display Area (H x V) 543.744 x 302.616 mm
Viewing Angle (CR >= 10) 170/160
Response time 1ms GTG
Color Black Red
SCANNING FREQUENCY
Scanning Frequency H=30~275KHz (DP/HDMI)/
30~160KHz (DVI),
V=48~240Hz (DP/HDMI)/
50~146Hz (other)
Pixel Frequency
RESOLUTION
Maximum Resolution 1920x1080@240Hz
Recommended Resolution 1920x1080@240Hz
Colors 16.7 Million
HDCP compatible Yes
CONNECTORS
D-Sub Yes
DVI Yes
HDMI 2x
USB 4x USB 3.0
MHL Yes
DisplayPort 1x
POWER
Power Source 100 - 240V 50/60Hz
Power Consumption On: TBCW, Standby: 0.5W,
Off: 0.5W
Zero Power Switch -
OTHER FEATURES
Plug and play Yes
Kensington Lock Yes
i-Menu Yes
e-Saver Yes
Vesa Wallmount 100x100
FlickerFree Yes
Speakers 3W
Regulations Energystar 7
TCO 7
TUV-GS
TUV-Bauart
CE
FCC
EAC
PVC/BRF Free
ISO Certified Production
RoHS compliant
EUP complient
Reach compliant
dicom_part_14
ACCESSORIES VGA Cable
DVI Cable
HDMI Cable
Displayport Cable
Audio Cable
USB 3.0 Cable
Power Schuko C5 Cable
ERGONOMIC DATA
Pivot Yes
Swivel -20/20
Tilt -3.5/21.5
Height Adjustment 130mm
DIMENSIONS
Product with stand (W×H×D) 566.65 x 545.21 x 218.25
mm
Packaging (W×H×D) 655 x 420 x 250 mm
Weight 6.5 kg wo/packaging
8.5 kg w/packaging
Warranty 3 Years
EAN 4038986165884