LaserJet Pro M12w Laser Printer

Depend on professional quality and trusted HP performance, using the lowest-priced and smallest laser printer from HP. Easily save space and budget.

Features

Outstanding, reliable quality without compromises

Time after time, count on documents with sharp black text from the industry leader in laser printing.

Help save energy with HP Auto-On/Auto-Off Technology.

Start printing right out of the box, using a preinstalled Original HP LaserJet toner cartridge.

Efficient printing for small workspaces

Stay productive with print speeds up to 19 pages per minute.

Make the most of limited workspace with this compact HP LaserJet Pro—the smallest laser printer HP offers.

Get high-quality pages and the performance you can count on with Original HP toner cartridges.

Well-connected printing to match the way you work

Easily access, print, and share resources with wireless networking.

Easily print from mobile devices with Android™ version 4.4 or later or Google Chrome™ operating systems.

Print directly from your mobile device—without accessing the network.

Print with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.

Manufacturer Part Number
T0L46A#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Print speed black:: Normal: Up to 18 ppm
First page out (ready): Black: Up to 9.2 sec
Print quality black (best) :

  • Up to 600 x 600 x 2 dpi
Resolution technology : HP FastRes 600, HP FastRes 1200
Duty cycle (monthly, A4): Up to 5000 pages 8 
(Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.)
Recommended monthly page volume: 100 to 1,000 9 
(HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.)
Print technology :
  • Laser

Processor speed :
  • 266 MHz

Print languages :
  • Host-based printing

Connectivity :

HP ePrint capability :
  • Yes

Mobile printing capability: HP ePrint
Mopria™-certified
Mobile Apps
Do not include 'SIPs"
Wireless capability :
  • Yes

Connectivity, standard :
  • 1 Hi-Speed USB 2.0
  • 1 WiFi 802.11b/g/n

Network ready :
  • Standard (built-in WiFi 802.11b/g/n)

Minimum system requirements:
  • Windows® 7, 8, 8.1,10 (32-bit/64-bit): 2 GB RAM for 64-bit, 1 GB RAM for 32-bit, 400 MB Free HD space
  • Windows Vista® (32-bit/64-bit): 1 GB RAM (32-bit)
  • Windows® XP: Intel Pentium® II, Celeron® or 233 MHz compatible processor, 750 MB Free HD space
  • Windows® Server 2008 (32-bit/64-bit), Windows® Server 2003: 512 MB RAM, 400 MB free HD space
  • all systems: CD-ROM/DVD drive or Internet connection, USB port
  • Mac OS X 10.9, 10.10, 10.11
  • 1 GB available hard disk space
  • CD-ROM drive
  • USB port
  • Internet

Compatible operating systems: Windows® 7, 8, 8.1, 10 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows® XP (32-bit/64-bit), Windows® Server 2008 (32-bit/64-bit), Windows® Server 2003 (32-bit/64-bit), Mac OS X v 10.9, v 10.10, v 10.11

Memory specifications :

Memory, standard : 8 MB
Maximum memory: 8 MB

Paper handling :

Paper handling input, standard :
  • 150-sheet input tray

Paper handling output, standard :
  • 100-sheet output bin

Maximum output capacity (sheets) :
  • Up to 100 sheets

Duplex printing :
  • Manual

Media sizes supported :
  • A4
  • A5
  • A6
  • B5
  • postcards
  • envelopes (C5, DL, B5)

Media sizes, custom :
  • 150-sheet input tray: 147 x 211 to 216 x 356 mm

Media types :
  • Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, transparencies, postcards

Supported media weight :
  • 60 to 163 g/m²

Power and operating requirements :

Power :
  • Input voltage 115 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz), 12 amp
  • 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 6.0 amp

Power consumption: 375 watts (active printing), 1.2 watts (ready), 0.8 watts (sleep), 0.8 watts (Auto Off/Wake on USB, enabled at shipment), 0.45 watts (Auto-off/Manual-on), 0.45 (Manual Off) 4 
(Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typicallty based on measurement of 115V device. )
Operating temperature range :
  • 15 to 32.5ºC

Operating humidity range :
  • 30 to 70% RH

Acoustic pressure emissions bystander (active, printing): 50 dB(A)

Dimensions and weight :

Minimum dimensions (W x D x H): 349 x 238 x 196 mm 2 
(Without input or output trays extended)
Maximum dimensions (W x D x H): 349 x 410 x 228 mm 2 
Weight: 5.2 kg
(With print cartridges)
Package dimensions (W x D x H) :
  • 400 x 250 x 298 mm

Package weight :
  • 6.35 kg

What's included :

What's in the box: HP LaserJet Pro M12w Printer
Preinstalled HP Original Introductory Black LaserJet Toner Cartridge (~500 pages)
Installation guide, Setup Poster, Support flyer, Warranty guide
Software drivers and documentation on CD-ROM
Power cord
USB cable 1 
(HP Original Introductory Black LaserJet Toner Cartridge (~500 page yield). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies)
Cable included :
  • Yes. 1 USB

Replacement cartridges:
  • HP 79A Original Black LaserJet Toner Cartridge CF279A
Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)