LaserJet Pro MFP M130fw

Print professional documents from a range of mobile devices, plus scan, copy, fax, and help save energy with a wireless MFP designed for efficiency.

Features

Designed for efficiency

Print, scan, copy, and fax with a compact HP LaserJet MFP that fits into tight workspaces.

Wait less. Print up to 23 pages per minute, with first pages ready in as fast as 7.0 seconds.

Help save energy with HP Auto-On/Auto-Off Technology.

Tackle tasks and scan to email, USB, and network folders from the 2.7-inch (6.9 cm) color touchscreen.

Mobile printing made simple

Print from iPhone® and iPad® with AirPrint® 1.5, which automatically scales jobs to the correct paper size.

Print with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.

Print directly from your mobile device to your Wi-Fi Direct® printer—without accessing the company network.

Send jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print™ 2.0.

HP quality—print after print

Produce sharp text, bold blacks, and crisp graphics with precision black toner.

Don’t be fooled by alternatives that mimic Original HP. Innovative anti-fraud technology can help ensure you’re getting the quality you paid for.

Track remaining pages with print gauge technology, and get more pages than ever with page maximizer technology.

No delays or mess—quickly replace your cartridges, using auto seal removal and easy-open packaging.

Manufacturer Part Number
G3Q60A#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, fax
Multitasking supported :
  • Yes

Printing specifications :

Print speed black:: Normal: Up to 22 ppm
First page out (ready): Black: As fast as 7.6 sec
Duty cycle (monthly, A4): Up to 10,000 pages 9 
Recommended monthly page volume: 150 to 1,500 10 
Print technology :
  • Laser

Print quality black (best) :
  • Up to 600 x 600 dpi, HP FastRes 1200 (1200 dpi quality)

Resolution technology : HP FastRes 600, HP FastRes 1200
Print languages :
  • PCLmS, URF, PWG

Display :
  • 2.7 in touch screen, LCD (color graphics)

Processor speed :
  • 600 MHz

Automatic paper sensor :
  • No

Replacement cartridges:
  • HP 17A Original Black LaserJet Toner Cartridge CF217A(~1600), HP 19A Original LaserJet Imaging Drum CF219A(~12000).


Connectivity

HP ePrint capability :
  • Yes

Mobile printing capability: Apple AirPrint™
HP ePrint
Google Cloud Print 2.0
Mopria-certified
Wi-Fi Direct 8 
Wireless capability :
  • Standard (Wi-Fi 802.11b/g/n)

Connectivity, standard :
  • Hi-Speed USB 2.0 port (device)
  • built-in Fast Ethernet 10/100Base-TX network port
  • Phone line port (in/out), wireless

Network ready :
  • Standard (built-in Ethernet, Wi-Fi 802.11b/g/n)

Connectivity, optional :
  • No

Minimum system requirements:
  • Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
  • Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Apple®OS X EI Capitan (v10.11) OS X Yosemite (v10.10) OS X Mavericks (v10.9)
  • 1 GB HD
  • Internet required
  • USB

Compatible operating systems: Windows® 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Apple® OS X EI Capitan (v10.11) OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
1 GB HD
Internet required
USB
Linux (For more information, see http://hplipopensource.com/hplip-web/index.html) 18 

Memory specifications :

Memory card compatibility :
  • No

Memory, standard : 256 MB
Maximum memory: 256 MB
Hard disk :
  • No


Paper handling
Paper handling input,
standard :150-sheet input tray
Paper handling input, optional: NA
Paper handling output, standard :
  • 100-sheet output tray

Maximum output capacity (sheets) :
  • Up to 100 sheets

Duplex printing :
  • Manual duplex

Media sizes supported :
  • A4
  • A5
  • A6
  • B5 (JIS)

Media sizes, custom :
  • 76 x 127 to 216 x 356 mm

Media types :
  • Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, postcards

Media weight, supported :
  • 60 to 163 g/m²

Media weights, supported ADF :
  • 70 to 90 g/m²


Scanner specifications :

Scanner type :
  • ADF, Flatbed

Scan file format :
  • JPEG, PDF, PNG

Scan resolution, optical :
  • Up to 300 dpi (color and mono, ADF)
  • Up to 600 dpi (color, flatbed)
  • Up to 1200 dpi (mono, flatbed)

Scan size (flatbed), maximum :
  • 215.9 x 297 mm

Scan size (ADF), maximum :
  • 215.9 x 297 mm

Scan size ADF (minimum) :
  • 148.5 x 210 mm

Scan speed (normal, A4): Up to 12 ppm 16 
Recommended monthly scan volume: 150 to 1,500 17 
Duplex ADF scanning :
  • No

Automatic document feeder capacity :
  • 35 sheets

Digital sending standard features :
  • Scan to email
  • Scan to network folder

File formats, supported :
  • PDF
  • JPG

Scan input modes :
  • Front control panel, scanning via HP LaserJet Scan (Windows®)
  • HP Director (Macintosh) or TWAIN-compliant or WIA-compliant software


Copier specifications :

Copy speed (normal): Black: Up to 22 cpm 14 
Copy resolution (black text) :
  • 600 x 400 dpi

Copy reduce / enlarge settings :
  • 25 to 400%

Copies, maximum :
  • Up to 99 copies


Fax specifications :

Faxing :
  • Yes

Fax transmission speed: 4.2 kB/s 15 
Fax memory :
  • Up to 1000 pages

Fax resolution :
  • Up to 300 x 300 dpi (halftone enabled)

Speed dials, maximum number :
  • Up to 120 numbers (119 group dials)

Broadcast locations :
  • 119


Power and operating requirements :

Power :
  • 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz/50 Hz, 4.8 A
  • 220-volt input voltage: 220 to 240 VAC (+/- 10%), 60 Hz/50 Hz, 2.8 A

Power consumption: 255 watts (active printing), 4.2 watts (ready),1.0 watts (sleep), 0.05 watts (Auto Off/Wake on USB, enabled at shipment), 0.05 watts (Auto-off/Manual-on), 0.05 (Manual Off) 2 
Operating temperature range :
  • 15 to 32.5ºC

Operating humidity range :
  • 30 to 70% RH

Acoustic power emissions (ready): 2.6 B(A)
Acoustic pressure emissions bystander (active, printing): 51 dB(A)

Dimensions and weight :

Minimum dimensions (W x D x H): 423.1 x 288.6 x 279.5 mm
Maximum dimensions (W x D x H): 423.1 x 511.4 x 423.7 mm
Weight: 7.6 kg
Package weight :
  • 10.2 kg

What's included :

What's in the box: HP LaserJet Pro MFP M130fw
Introductory HP Black LaserJet Toner Cartridge ~700 pages
HP LaserJet Imaging Drum ~12,000 pages
Power cord
Phone cord
USB cable
Getting started guide
Set up poster
Support flyer
Warranty documents (CN, Indo, AU, Mex, BR, AG)
Printer documentation and software on CD-ROM
Errata declaration (some countries ) 1 
(Introductory HP Black LaserJet Toner Cartridge (~700 pages), HP Original LaserJet Imaging Drum (~12,000 pages). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies)
Cable included :
  • Yes, 1 USB
  • 1 USB PC to Printer (All regions)

Software included :
  • For Windows OS: HP Software Installer, HP Software Uninstaller (exclude Win8+), HP PCLmS Printer Driver, HP Device Experience (DXP), HP Web Services Assist (HP Connected), Device Setup & Software, Online user manuals, HP Printer Assistant, HP Scan Driver, HP Scan Application, HP Fax Driver (4:1 bundle only), HP Fax Application (4:1 bundle only), HP Product Improvement Study
  • For Mac OS: Welcome Screen, (Directs users to HP.com or OS App Source for LaserJet Software)

Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)