A SERIOUS STUDIO HEADPHONE
For live sound monitoring, rehearsal rooms and recording studios
Pro quality sound meets style and affordability with the AKG K72 over-ear, closed back headphones. Professional-grade 40mm drivers reveal even the subtlest nuances, so you can be confident your mix will translate accurately on any system. Whether you’re tracking the hook or mixing background harmonies, the self-adjusting headband and lightweight design will provide hours of comfort. Designed by the company whose mics and headphones have helped create some of the world’s most iconic recordings, the durable K72 headphones deliver great sound wherever your music takes you.
Precisely balanced response
provides reference-monitor accuracy
Professional drivers 40mm drivers
for extended 16Hz - 20kHz frequency response
Over-ear design and lightweight construction
for exceptional comfort
Closed-back design
maximizes isolation
Self-adjusting headband
ensures perfect fit
Professional build quality
3m (9.8’) cable
3.5mm (1/8") plug
with 6.3mm (1/4") screw-on adapter
Note:
Technical Specification
General : Headphone type: closed-back
Max. Input Power: 200 mW
Audio frequency bandwidth: 16 to 20000 Hz
Sensitivity headphones: 112 dB SPL/V
Rated Impedance: 32 Ohms
Earpads: Leatherette
Detachable cable: no
Cable Length: 3 m
Earpads replaceable: yes
Foldable: no
Audio Interface: Type: Stereo plug – 3.5mm (1/8-inch) with 6.3 mm (1/4”) screw-on adapter
Gender: Male
Contacts: 3 - Tip Ring Sleeve
Design: Finish: matte black
Dimensions / Weight: Net Weight: 200 g