2-Port PCI Express Serial Card with 16C1050 UART - RS232

Add two high performance RS232 serial ports (DB9) to your low or full-profile computer, through a PCI Express slot. This PCI Express serial card adds two high-performance RS232 serial ports to your desktop computer or server, for connecting your serial-based devices and equipment.

Convenient system upgrades through PCIe

The PCIe serial card can be installed into an available PCI Express slot, to provide two high-performance 16C1050 RS232 serial UART channels/ports. It offers a convenient solution for connecting modern or legacy equipment to newer computer systems that don't have RS232 ports. The serial card is compliant with PCI Express 1.0a specification, and it's compatible with 1x, 2x, 4x, 8x and 16x PCI Express slots.

The 2-port PCIe serial card is ideal for system upgrades in a wide range of applications including manufacturing equipment, POS equipment, security devices such as surveillance cameras, card readers or access panels, and environment or building control systems.

High-performance serial communication

The PCIe serial card delivers high-performance serial communication, with support for data transfer rates of up to 460Kbps. The serial card provides CPU load decrease which helps ensure optimal system performance and prevent errors such as overruns by preserving resources. In addition, the dual-channel UART ensures smooth performance, even while both ports are in use.

Easy installation

The serial card is easy to install and configure, with support for a broad range of Windows® operating systems. Plus, the card features IRQ sharing and supports plug-and-play serial device connections, guaranteeing convenient, hassle-free installation. It comes with a standard-profile bracket installed, and also includes an optional low-profile bracket.

The PEX2S1050 is backed by a StarTech.com lifetime warranty and free lifetime technical support.

Manufacturer Part Number
PEX2S1050
EAN/UPC
0065030868297,065030868297
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Chipset ID: SB16C1052PCI
Interface: Serial
Port Style: Integrated on Card
Ports: 2
Performance
Data Bits: 5, 6, 7, 8
FIFO: 256 Bytes
Full Duplex Support: Yes
Max Baud Rate: 460.8 Kbps
Serial Protocol: RS-232
Connector(s)
Connector Type(s): 1 - PCI Express x1 Male
External Ports: 2 - DB-9 (9 pin, D-Sub) Male
Software
Microsoft WHQL Certified: Yes
OS Compatibility: Windows® 95, 98SE, ME, XP, Vista, 7, 8, 8.1, 10
Linux 2.4 to 2.6.x
Environmental
Humidity: 5~85% RH
Operating Temperature: -10°C to 80°C (14°F to 176°F)
Storage Temperature: -20°C to 100°C (-4°F to 212°F)
Physical Characteristics
Product Height: 0.8 in [20 mm]
Product Length: 4.1 in [103 mm]
Product Weight: 2.2 oz [61 g]
Product Width: 4.7 in [120 mm]
Packaging Information
Shipping (Package) Weight: 5.3 oz [149 g]
What's in the Box
Included in Package: 1 - serial card
2 - low-profile brackets
1 - driver CD
1 - quick-start guide