Storage V3700 V2 SFF Expansion Enclosure (Top Seller)

Expansion enclosures

The Lenovo Storage V3700 V2 and V3700 V2 XP control enclosures supports attachment of up to nine Lenovo Storage V3700 V2 expansion enclosures. Intermix of LFF and SFF enclosures is supported. The enclosures can be added to the system non-disruptively.

Manufacturer Part Number
6535EN2
EAN/UPC
0889488418992,889488418992
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ComponentSpecificationForm factor:

  • Lenovo Storage V3700 V2 Control Enclosure: 2U rack mount
  • Lenovo Storage V3700 V2 XP Control Enclosure: 2U rack mount
  • Lenovo Storage V3700 V2 Expansion Enclosure: 2U rack mount

Controller
configuration: Dual controller (known as node canister) configuration.
RAID levels: RAID 0, 1, 5, 6, and 10; Distributed RAID 5 and 6.
Controller cache: 16 GB per system (8 GB per node canister). V3700 XP is upgradeable to 32 GB (16 GB per node canister). Cache mirroring between the node canisters. Flash-backed cache protection (includes battery).
Drive bays:Up to 240 SFF drive bays per storage system:
  • 24 SFF drive bays in the control enclosure
  • 24 SFF drive bays in the expansion enclosure; up to 9 expansion enclosures
Up to 120 LFF drive bays per storage system:
  • 12 LFF drive bays in the control enclosure
  • 12 LFF drive bays in the expansion enclosures; up to 9 expansion enclosures
Intermix of SFF and LFF enclosures is supported.
Drive technology: SAS and NL SAS HDDs and SAS SSDs. Intermix of HDDs and SSDs is supported.
Drive connectivity:

Dual-ported 12 Gb SAS drive attachment infrastructure.

Controller unit with two node canisters (ports per one node canister):
  • 24x 12 Gb SAS internal drive ports (SFF enclosure)
  • 12x 12 Gb SAS internal drive ports (LFF enclosure)
  • 1x 12 Gb SAS x4 (Mini-SAS HD SFF-8644) expansion port for the attachment of the expansion enclosures
Expansion unit with two expansion canisters (ports per one expansion canister):
  • 24x 12 Gb SAS internal drive ports (SFF enclosure)
  • 12x 12 Gb SAS internal drive ports (LFF enclosure)
  • 2x 12 Gb SAS x4 (Mini-SAS HD SFF-8644) expansion ports for the daisy chained attachment of the expansion enclosures

Drives:SFF drives:
  • 300 GB and 600 GB 15K rpm SAS HDDs
  • 900 GB, 1.2 TB, and 1.8 TB 10K rpm SAS HDDs
  • 2 TB 7.2K rpm NL SAS HDDs
  • 400 GB, 800 GB, 1.6 TB, and 3.2 TB SAS SSDs
  • 1.92 TB and 3.84 TB read-optimized SAS SSDs
LFF drives:
  • 300 GB and 600 GB 15K rpm SAS HDDs
  • 900 GB, 1.2 TB, and 1.8 TB 10K rpm SAS HDDs
  • 4 TB, 6 TB, and 8 TB 7.2K rpm NL SAS HDDs

Storage capacity: Up to 960 TB (120x 8 TB NL SAS HDDs)
Host connectivity:Standard ports (per control enclosure with two node canisters):
  • 4x 1 Gb iSCSI host ports (UTP, RJ-45) (2 ports per node canister)
  • 4x 12 Gb SAS host ports (Mini-SAS HD, SFF-8644) (2 ports per node canister; V3700 V2 XP only)
Optional additional ports on host interface cards (per control enclosure with two node canisters):
  • 8x 12 Gb SAS host ports (Mini-SAS HD, SFF-8644) (4 ports per node canister)
  • 8x 1 Gb iSCSI host ports (UTP, RJ-45) (4 ports per node canister)
  • 8x 10 Gb iSCSI or FCoE SFP+ host ports (SW fiber, LC) (4 ports per node canister)
  • 8x 16 Gb FC SFP+ host ports (SW or LW fiber, LC) (4 ports per node canister)

Host operating systems: Microsoft Windows Server 2012 and 2012 R2; Red Hat Enterprise Linux (RHEL) 6 and 7; SUSE Linux Enterprise Server (SLES) 11 and 12; VMware vSphere 5.1, 5.5, and 6.0.
Standard software features: Virtualization of internal storage, Thin Provisioning, One-way Data Migration, FlashCopy snapshots (up to 64 targets), and Embedded GUI.
Optional software features: FlashCopy snapshots upgrade (up to 2048 targets), Easy Tier, and Remote Mirroring.
Performance
(V3700 V2 / V3700 V2 XP)*:
  • Up to 168,000 / 390,000 cache read IOPS
  • Up to 51,000 / 112,000 disk read IOPS
  • Up to 13,000 / 28,000 disk write IOPS
  • Up to 27,000 / 55,000 disk mixed (70% read/30% write) IOPS
  • Up to 3.4 / 6.2 GBps sequential disk read throughput
  • Up to 0.96 / 1.7 GBps sequential disk write throughput

Configuration maximums**:Per system:
  • Maximum number of storage pools: 1,024
  • Maximum number of logical volumes: 2,048
  • Maximum logical volume size: 256 TB
  • Maximum number of drives in a RAID array: 16
  • Maximum number of RAID arrays: 128
  • Maximum number of drives in a distributed RAID array: 128 (including up to 4 spares)
  • Maximum number of distributed RAID arrays: 10
  • Maximum hot spare drives: No limit
  • Maximum number of host ports: 2,048
  • Maximum number of hosts: 256
  • Maximum number of host ports per one host: 32
  • Maximum number of snapshots: 2,048 (requires an optional license)
  • Maximum number of remote mirroring relationships: 2,048 (requires an optional license)

Cooling: Redundant cooling with the fan modules that are built into power supplies.
Power supply: Two redundant hot-swap 800 W AC power supplies.
Hot-swap parts: Node canisters, expansion canisters, SFP/SFP+ transceivers, drives, power supplies with fans.
Management interfaces: 2x 1 GbE ports (UTP, RJ-45) in a primary/redundant configuration.
Web-based GUI; SSH CLI; SMI-S; SNMP and email notifications.
Security features: Secure Socket Layer (SSL), Secure Shell (SSH), user level security, LDAP authentication
Warranty: Three-year customer-replaceable unit and onsite warranty with 9x5 next business day terms. Optional warranty service upgrades are available through Lenovo: 24x7 coverage, 2-hour or 4-hour response time, 6-hour or 24-hour committed repair, 1-year or 2-year warranty extensions, Hard Drive Retention.
Dimensions: Height: 87 mm (3.4 in.); width: 483 mm (19.0 in.); depth: 556 mm (21.9 in.)
Weight:
  • Control enclosure (fully configured): 26 kg (57.3 lb)
  • Expansion enclosure (fully configured): 26.7 kg (58.9 lb)