LaserJet Pro MFP M26nw

Print, scan, and copy with trusted reliability, using the lowest-priced compact wireless laser MFP from HP. Get professional-quality results and the performance you expect.

Features

Outstanding, reliable quality without compromises

Time after time, count on documents with sharp black text from the industry leader in laser printing.

Tackle tasks quickly and easily – with the simple control panel.

Help save energy with HP Auto-On/Auto-Off Technology.

Start printing right out of the box, using a preinstalled Original HP LaserJet toner cartridge.

Big-time business productivity in a compact size

Stay productive with print speeds up to 18 pages per minute.

Print, scan, and copy with a compact laser printer that accommodates tight workspaces.

Get high-quality pages and the performance you can count on with Original HP toner cartridges.

The well-connected MFP to match the way you work

Easily access, print, and share resources with Ethernet and wireless networking.

Easily print from mobile devices with Android™ version 4.4 or later or Google Chrome™ operating systems.

Print directly from your mobile device – without accessing the network.

Print from virtually anywhere with HP ePrint.

Manufacturer Part Number
T0L50A#BGJ
EAN/UPC
0889894892560,889894892560
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan

Multitasking supported : Yes

Printing specifications :

Print speed black:: Normal: Up to 18 ppm 1 
First page out (ready): Black: As fast as 9.2 sec 2 
Duty cycle (monthly, A4): Up to 5,000 pages 3 
Recommended monthly page volume: 100 - 1,000
(HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.)
Print technology : Laser
Print quality black (best) : Up to 600 x 600 dpi
Resolution technology : HP FastRes 600 , HP FastRes 1200
Print languages :
  • PCLm/PCLmS

Display :
  • 2-lines LCD

Processor speed : 600 MHz
Automatic paper sensor : No
Replacement cartridges: HP 79A Original Black LaserJet Toner Cartridge CF279A 9 

Connectivity :

HP ePrint capability : Yes
Mobile printing capability: HP ePrint
Google Cloud Print
Mopria
Wireless capability :
  • Yes, built-in Wi-Fi 802.11b/g/n

Connectivity, standard :
  • Hi-Speed USB 2.0 port
  • Built-in Fast Ethernet 10/100Base-TX network port
  • Built-in Wi-Fi 802.11b/g/n

Network ready : Standard (built-in Ethernet, Wi-Fi 802.11b/g/n)
Minimum system requirements:
  • Windows® 10 (32-bit/64-bit), Windows® 8  (32-bit/64-bit), Windows® 7 (32-bit/64-bit): 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1 GB RAM (32-bit) or 2 GB RAM (64-bit), 400 MB* free hard disk space, CD/DVD-ROM or Internet, USB or Network port
  • Windows Vista® 32-bit: 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB* free hard disk space, CD/DVD-ROM or Internet, USB or Network port
  • Windows Server 2003 32-bit (SP1 or greater), Windows Server 2003 R2 32-bit, Windows Server 2008 32-bit (SP1 or greater), Windows Server 2008 64-bit (SP1 or greater), Windows Server 2008 R2 64-bit, Windows Server 2008 R2 64-bit (SP1): 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB* free hard disk space, CD/DVD-ROM or Internet, USB or Network port
  • Mac OS X v10.9, v10.10, v10.11, 1 GB available hard disk space, Internet access

Compatible operating systems: Full software installs supported on: Windows® 10 32-bit/64-bit, Windows® 8 & 8.1 32-bit/64-bit, Windows® 7 32-bit/64-bit, Windows Vista® 32-bit/64-bit
Driver only installs supported on: Windows® 2012
Windows® Server 2008 32-bit/64-bit, Windows® Server 2008 R2 (x64) SP1, Windows® Server 2008 (Standard Edition), Windows® Server 2008 (Enterprise Edition), Windows® Server 2003 32-bit/64-bit (SP1 or higher)
Apple® OS X EI Capitan (v10.11), OS X Yosemite (v10.10), OS X Mavericks (v10.9), 1 GB available hard disk space, Internet required 11 

Memory specifications :

Memory, standard : 128 MB

Paper handling :

Paper handling input, standard: Up to 150 sheets
Paper handling output, standard :
  • Up to 100 sheets

Maximum output capacity (sheets) : Up to 100 sheets
Duplex printing :
  • Manual duplex

Media sizes supported :
  • A4
  • A5
  • Envelopes (ISO DL, C5, B5)
  • Post cards (JIS single and double)

Media sizes, custom :
  • 76 x 127 to 216 x 356 mm

Media types : Paper (plain, laserjet), envelopes, transparencies, labels, postcards
Media weight, supported : 60 to 163 g/m²

Scanner specifications :

Scanner type : Flatbed
Scan file format : Windows Scan Software supports file format: JPG, RAW (BMP), PDF, TIFF, PNG; Mac Scan Software supports file format: TIFF, PNG, JPEG, JPEG-2000, PDF, PDF-Searchable, RTF, TXT
Scan resolution, optical : Up to 1200 dpi
Scan size (flatbed), maximum : 216 x 297 mm
Recommended monthly scan volume: 100 - 1,000
(HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.)
Digital sending standard features :
  • Scan to email by HP Software; Scan to application by HP Software; Scan to file by HP Software

File formats, supported :
  • PDF
  • TIF
  • BMP
  • PNG
  • JPG

Scan input modes :
  • Solution Center Lite (Windows Vista®) or Device Stage (Windows® 7, 8)
  • TWAIN-compliant or WIA-compliant software


Copier specifications :

Copy speed (normal): Black: Up to 18 cpm 4 
Copy resolution (black text) : Up to 600 x 400 dpi
Copy reduce / enlarge settings : 25 to 400%
Copies, maximum : Up to 99 copies

Power and operating requirements :

Power : Input voltage: 220 to 240 VAC (+/- 12%), 50/60 Hz (+/- 3 Hz)
Power consumption: 355 watts (active printing), 2.2 watts (ready), 1.4 watts (sleep), 0.8 watts (Auto Off/Wake on USB, enabled at shipment), 0.15 watts (Auto-off/Manual-on), 0.15 (Manual Off) 7 
Operating temperature range : 15 to 32.5ºC
Operating humidity range : 30 to 70% RH
Acoustic pressure emissions bystander (active, printing): 47 dB(A)

Dimensions and weight :

Minimum dimensions (W x D x H): 42 x 26.6 x 25.4 cm 6 
Maximum dimensions (W x D x H): 42 x 36.5 x 41 cm 6 
Weight: 8.0 kg
Package weight : 10.3 kg

What's included :

What's in the box: HP LaserJet Pro M26nw Printer
Preinstalled HP Original Introductory Black LaserJet Toner Cartridge (500 pages)
Installation guide
Setup poster
Support flyer
Warranty guide
Software drivers and documentation on CD-ROM
Power cord
USB cable 5 
Cable included : Yes, 1 USB cable
Replacement cartridges:
  • HP 79A Original Black LaserJet Toner Cartridge CF279A