FineReader v.14.0 Enterprise

ABBYY FineReader 14 is an all-in-one PDF and OCR software application for increased productivity when working with PDFs and scanned paper documents. It supports business professionals from various departments in coping with a variety of daily document-related tasks. Whether they need to access the information in scans and PDFs in order to find relevant insights; exchange feedback with colleagues or quickly detect crucial text changes in two versions of the same document – ABBYY FineReader 14 makes documents actionable.

  • Allows editing and comments on PDFs: Yes, whether scanned or digitally created
  • Allows document automate conversion: Yes
  • Allows document comparisons: Yes, even if they are the same version
  • Number of supported recognition languages: 195
  • Number of supported document combinations: 35

Manufacturer Part Number
FREUW14B
EAN/UPC
0694976020003,694976020003
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirments:

Processor:

  • 1 Ghz x86 or 64 processor
Operating System:
  • Windows 10
  • Windows 8.1
  • Windows 8
  • Windows 7
  • Windows Server 2016
  • Windows Server 2012
  • Windows Server 2012 R2
  • Windows Server 2008 R2
Hard Disk:
  • 1.2 GB of free space
Memory:
  • 1 GB of RAM (4 GB RAM recommended)
Others:
  • 1024 x 768 monitor resolution