Core M Carts

Designed to accommodate smaller mobile devices, Core M series carts feature 24 and 36-unit device storage capacities in a compact footprint.

Manufacturer Part Number
CORE24MSBP-90D
EAN/UPC
0096633387137,096633387137
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model

CORE24MS

Storage Capacity

24 devices
2 shelves

Weight & Dimensions

Weight: 132 lb / 59.9 kg (without devices)

Cart Dimensions (WxDxH):
25.3" x 26.5" x 41.4"
(61.4 cm x 67.3 cm x 105.1 cm)

Slot Dimensions:
1.25" x 14.8" x 9.9"

Power

AC: 120V AC, 12A, 50/60Hz;

What's in the Box

  • Core M Cart
  • Power cord
  • Combination padlock

Warranty

12-year for cart

3-year for electrical