AC Adapter

This Lenovo 45W Standard AC Adapter (USB Type-C) Power Adapter offers fast, efficient charging at home, in the office, or on the go. This power adapter is compatible with ThinkPad USB-C enabled Notebook and Tablet.Smart Voltage: Its PD technology automatically detects and delivers 5V/2A,9V/2A ,15V/3A or 20V/2.25A Tested and reliable: tested, reliable and backed by a one year limited warranty

Manufacturer Part Number
4X20M26252
EAN/UPC
0191200521577,191200521577
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part number

4X20M26252

Ship Group

Lenovo 45W Standard AC Adapter (USB Type-C) Warranty poster AC power cord

Agency Approvals & Certifications

IARM (Argentina),ICES,CECP,C-Tick,C-UL,FCC,KC,NEMKO,PSE,PSB,BSMI,CE,GOST,GS

Maximum Operating Humidity

80

Maximum Operating Humidity Units

%

Minimum Operating Humidity

8

Minimum Operating Humidity Units

%

Maximum Operating Temperature

40

Maximum Operating Temperature Units

C

Minimum Operating Temperature

5

Minimum Operating Temperature Units

C

Depth Metric

93

Depth

93mm

Depth Metric Units

mm

Depth (US)

3.66in

Height Metric

28.5

Height

28.5mm

Height Metric Units

mm

Height (US)

1.12in

Max Operating Humidity + Units

80%

Min Operating Humidity + Units

8%

Max Operating Temperature + Units

40C

Min Operating Temperature + Units

5C

Weight US

0.37

Weight US Units

lbs

Weight Metric

0.17

Weight Metric Units

kg

Width Metric

40

Width

40mm

Width Metric Units

mm

Width (US)

1.57in

Input Voltage