Print professional documents from a range of mobile devices, plus scan, copy, fax, and help save energy with a wireless MFP designed for efficiency.
Note:
Supported Operating Systems
Compatible operating systems: Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Apple® OS X EI Capitan (v10.11) OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
1 GB HD
Internet required
USB
Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)
Compatible network operating systems: Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Apple® OS X EI Capitan (v10.11) OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
1 GB HD
Internet required
USB
Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)
Operating system supported footnote number: [18]
Advanced Features Copier smart software features: ID Copy
Energy savings feature technology: HP Auto-on/Auto-off Technology
Fax smart software features: No
Printer smart software features: HP ePrint, Apple AirPrint™, Instant-on Technology, HP Auto-On/Auto-Off, JetIntelligence cartridges
Scanner advanced features: No
Processor Processor speed: 600 MHz
Printer Specifications Functions: Print, copy, scan, fax
Multitasking supported: Yes
Automatic paper sensor: No
Duplex printing: Manual duplex
Duty cycle (monthly, letter): Up to 10,000 pages
Duty cycle (monthly, A4): Up to 10,000 pages
Recommended monthly page volume: 150 to 1,500
Hard disk: No
Memory card compatibility: No
Paper trays, maximum: 1
Paper trays, standard: 1
Print colours: No
Print languages: PCLmS, URF, PWG
Printer management: HP Printer Assistant (UDC)
HP Device Toolbox
HP Utility (Mac)
Print technology: Laser
SureSupply supported: Yes
SureSupply footnote number: [7]
Recommended monthly page volume footnote number: [10]
Duty cycle footnote number: [9]
Printing Media Handling Maximum input capacity (sheets): Up to 150 sheets
Envelope input capacity: Up to 10
Input capacity: Up to 150 sheets
Media type and capacity, ADF: 35 sheets
Media type and capacity, tray 1: Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, postcards
Maximum output capacity (sheets): Up to 100 sheets
Output capacity: Up to 100 sheets
Standard output capacity (envelopes): Up to 10
Paper handling input, optional: NA
Paper handling input, standard: 150-sheet input tray
Paper handling output, standard: 100-sheet output tray
Supported Printing Media Media size (ADF): A4/LTR/LGL
Media sizes, custom: 76 x 127 to 216 x 356 mm
Media sizes supported: A4
A5
A6
B5 (JIS)
Media size, tray 1: A4
A5
A6
B5 (JIS)
Media types: Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, postcards
Media weights, supported ADF: 70 to 90 g/m²
Media weight, supported: 60 to 163 g/m²
Media weight (tray 1): 60 to 163 g/m²
Print Area Maximum print area: 214 x 356 mm
Bottom margin (A4): 4 mm
Left margin (A4): 4 mm
Right margin (A4): 4 mm
Top margin (A4): 4 mm
Print Resolution Print quality black (best): Up to 600 x 600 dpi, HP FastRes 1200 (1200 dpi quality)
Print quality black (normal): Up to 600 x 400 dpi, HP FastRes 600 (600 dpi quality)
Resolution technology: HP FastRes 600, HP FastRes 1200
Print Speed Print speed black (normal, letter): Up to 23 ppm
Print speed black (normal, A4): Up to 22 ppm
Print speed footnote number (A5): [12]
Box contents What's in the box: HP LaserJet Pro MFP M130fn
Introductory HP Black LaserJet Toner Cartridge ~700 pages
HP LaserJet Imaging Drum ~12,000 pages
Power cord
Phone cord
USB cable (AP)
Getting started guide
Set up poster
Support flyer
Warranty documents (CN, Indo, AU, Mex, BR, AG)
Printer documentation and software on CD-ROM
Errata,declaration (some countries)
Print Time First page out black (A4, ready): As fast as 7.5 sec
First page out black (A4, sleep): As fast as 8.6 sec
First page out black (letter, ready): As fast as 7.3 sec
Copier Specifications Copies, maximum: Up to 99 copies
Copy reduce / enlarge settings: 25 to 400%
Copier scaling (ADF): 25 to 400%
Copier settings: Number of Copies
Lighter/Darker
Optimize
Paper
Multi-Page Copy
Draft Mode
Copy Resolution Copy resolution (black text): 600 x 400 dpi
Copy resolution (black graphics): 600 x 400 dpi
Copy Speed Copy speed (black, normal quality, A4): Up to 22 cpm
Copy speed black (normal, letter): Up to 23 cpm
Copy speed footnote number: [14]
Scanner Specifications Automatic document feeder capacity: 35 sheets
Duplex ADF scanning: No
Color scanning: Yes
Scan file format: JPEG, PDF, PNG
Native scan file format: PDF, JPG
Software scan file format: JPEG, RAW(BMP), PNG, TIFF, PDF
Levels of grayscale: 256
Scan input modes: Scanning via HP LaserJet Scan (Windows®)
HP Director (Macintosh) or TWAIN-compliant or WIA-compliant software
Scan size (ADF), maximum: 215.9 x 297 mm
Scan size, maximum: 215.9 x 297 mm
Scan size ADF (minimum): 148.5 x 210 mm
Scan technology: CIS
Twain version: Version 2.1
Scanner type: ADF, Flatbed
Bit depth: 24-bit
Recommended monthly scan volume: 150 to 1,500
Recommended monthly scan volume footnote number: [17]
Scan Resolution Scan resolution, hardware: Up to 300 x 300 dpi (color and mono, ADF)
Up to 600 x 600 dpi (color, flatbed)
Up to 1200 x 1200 dpi (mono, flatbed)
Scan resolution, optical: Up to 300 dpi (color and mono, ADF)
Up to 600 dpi (color, flatbed)
Up to 1200 dpi (mono, flatbed)
Scan Speed Scan speed (normal, A4): Up to 12 ppm
Scan speed (normal, letter): Up to 12 ppm
Scan speed footnote number: [16]
Digital Sender Specifications File formats, supported: No
Digital sending standard features: No
Fax Specifications Auto redial: Yes
Auto fax reduction supported: Yes
Broadcast locations: 119
Faxing: Yes
Fax delayed sending: Yes
Fax forwarding: Yes
Junk fax barrier: Yes
Fax memory: Up to 1000 pages
Fax memory: Up to 1000 pages
PC interface supported: Yes
Polling: Yes (poll to receive only)
Remote retrieval: No
Distinctive ring detection supported: Yes
Speed dials, maximum number: Up to 120 numbers (119 group dials)
Telephone handset supported: Yes
Fax telephone mode supported: Yes
Fax Resolution Fax resolution: Up to 300 x 300 dpi (halftone enabled)
Resolution (black photo grayscale): 300 x 300 dpi (halftone enabled)
Fax resolution black: 203 x 196 dpi
Resolution (black and white, standard mode): 203 x 98 dpi
Resolution (black and white, superfine mode): 300 x 300 dpi (no halftone)
Fax Speed Fax transmission speed: 3 sec per page
Fax transmission speed: 33.6kbps
Fax speed footnote number: [15]
Cartridges and Printheads Technology: Laser
Number of print cartridges: 1 Black
Replacement cartridges: HP 17A Original Black LaserJet Toner Cartridge CF217A(~1600), HP 19A Original LaserJet Imaging Drum CF219A(~12000).
Replacement cartridges footnote number: [5]
Page yield footnote number: [6]
Memory Memory, standard: 256 MB
Memory slots: No
Memory, maximum: 256 MB
Display Specifications Display: 2-line LCD
Display area (metric): 57.58 x 11.88 mm
Multimedia and Input Devices Fax phone TAM interface supported: Yes
Resolution: FB: 300 x 300 dpi, 600 x 600 dpi, 1200 x 1200 dpi for scan, 300 x 400 dpi for copy
ADF: 300 x 300 dpi for scan, 300 x 400 dpi for copy
Connectivity and Communications Ports: 1 Hi-Speed USB 2.0 (device)
1 Ethernet 10/100Base-TX
1 phone line (in)
1 phone line (out)
Network protocols, supported: TCP/IP: IPv4
IPv6
IP Direct Mode
LPD
SLP
Bonjour
WS-Discovery
BOOTP/ DHCP/ AutoIP
WINS
SNMP v 1/2/3
and HTTP/HTTPS
Modem: 33.6 kbps
Network ready: Standard (built-in Ethernet)
Network capabilities: 10/100 Ethernet
Wireless capability: No
Mobile printing capability: Apple AirPrint™
HP ePrint
Google Cloud Print 2.0
Mopria-certified
Connectivity, optional: No
Connectivity, standard: Hi-Speed USB 2.0 port (device)
built-in Fast Ethernet 10/100Base-TX network port
Phone line port (in/out)
HP ePrint capability: Yes
Rack and Power Specifications Best technical electricity consumption (TEC): 0.615 kWh/Week
Blue Angel (sleep mode): 1.0 Watts
Number of users: 1-5 Users
Typical electricity consumption (TEC) number: BA: 0.627 kWh/Week, ES: 0.573 kWh/Week
Typical electricity consumption (TEC) footnote number: [3]
Weights Weight: 7.6 kg
Package weight: 10.2 kg
System Components Control panel: 2-line LCD with Alphanumeric keypad: 2-line LCD text display
Buttons(OK, Back, Forward/Backward, Cancel, Number of Copy, Darker/Lighter, Copy Menu , Start Copy, Main Setup, Redial, Alphanumeric Keypad, Start Fax)
2 light-emitting diode (LED) indicator lights (Ready, Attention).
System Requirements Minimum system requirements for Macintosh: Apple®OS X EI Capitan (v10.11) OS X Yosemite (v10.10) OS X Mavericks (v10.9)
1 GB HD
Internet required
USB
Minimum system requirements: Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Security Management Security management: Password-protected network embedded Web server
enable/disable Network ports
SNMPv1 community password change
Software and Applications Software included: For Windows OS: HP Software Installer, HP Software Uninstaller (exclude Win8+), HP PCLmS Printer Driver, HP Device Experience (DXP), HP Web Services Assist (HP Connected), Device Setup & Software, Online user manuals, HP Printer Assistant, HP Scan Driver, HP Scan Application, HP Fax Driver (4:1 bundle only), HP Fax Application (4:1 bundle only), HP Product Improvement Study
For Mac OS: Welcome Screen, (Directs users to HP.com or OS App Source for LaserJet Software)
Driver updates: www.hp.com/support/ljM129MFP
Mac compatible: Yes
Downloadable software: From 123.hp.com: HP Easy Start (Guided Software Install for Windows and Mac)
From HP.com for Windows OS: Full-solution software and drivers (Same solution as "Software Included"), Basic-solution software and drivers (with installer), Product Documentation and Support
From HP.com for Mac OS: Full-solution software and drivers
For Mobile OS: See "HP Mobile Printing" (http://www8.hp.com/us/en/ads/mobility/overview.html)
From In-OS app stores: Gotham (HP AiO Remote for Win 8), HP recommended printer drivers and software
From HP.com for printer administrators: HP ePrint Software (ePrint Mobile Driver for Windows), Linux Print Drivers, ReadIris Software
First copy out black (A4): As fast as 7.3 sec
First copy out black (A4, sleep): As fast as 8.9 sec
First copy out black (letter, sleep): As fast as 8.3 sec
First copy out black (letter): As fast as 7.3 sec
Dimensions Minimum dimensions (W x D x H): 415.1 x 288 x 279.5 mm
Package dimensions (W x D x H): 490 x 327 x 350 mm
Battery and Power Power: 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz/50 Hz, 4.8 A
220-volt input voltage: 220 to 240 VAC (+/- 10%), 60 Hz/50 Hz, 2.8 A
Power supply type: Internal
Power consumption: 255 watts (active printing), 4.2 watts (ready),1.0 watts (sleep), 0.05 watts (Auto Off/Wake on USB, enabled at shipment), 0.05 watts (Auto-off/Manual-on), 0.05 (Manual Off)
Power consumption footnote number: [2]
Warranty Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)