Z3700 Wireless Mouse Gold

It’s time your accessories matched your individuality. Meet your new wireless mouse, carefully crafted to bring its unique slim style to your work. It’s functional. It’s portable. It’s fashionable. It’s yours.

Designed with flair

The sleek design complements your favorite HP devices, and fits comfortably anywhere.

Wireless convenience

The 2.4GHz wireless connection reliably keeps you hooked up.

Battery life that lasts

With up to 16 months of life on a single AA battery, this mouse was designed to push the limits.

Manufacturer Part Number
X7Q43AA#ABL
EAN/UPC
0190780030561,190780030561
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility Compatible across all notebooks and desktops platform with Windows Vista/7/8/10 and USB port available.
Dimensions Out of Package: 101 x 60 x 25.3 mm
Packed: 198 x 139 x 53 mm
Weight Out of Package: 0.05 kg
Packed: 0.15 kg
Warranty 2-year HP Commercial Guarantee
Product color Gold
Additional information P/N: X7Q43AA #ABB
UPC/EAN code: 190780030554
What's in the box Mouse; Documentation; Warranty card