Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
DVR Specifications
- Video Input
- 8 channels
- Interface: BNC (1.0 Vp-p, 75 Ω)
- Video Output
- HDMI and VGA display outputs
- Resolution: 1920 x 1080 (1080p), 1280 x 1024, 1280 x 720 (720p), 1024 x 768 @ 60Hz
- Up to 22 fps
- Audio
- Analog audio in / out, RCA (linear, 1KΩ)
- Compression: G.711u
- Storage
- One 3.5" SATA I/II HDD or SSD up to 6 TB storage
- Network Standards
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.3x
- Device Interface
- 1 x 10/100 Mbps network port
- 2 x USB 2.0 ports
- 8 x BNC connectors
- 1 x 1 TB HDD (pre-installed)
- HDMI port
- VGA port
- Analog audio in port
- Analog audio out port
- Power port
- LED indicators (Power, Storage, and Network)
- Grounding point
- Network Protocol
- IPv4, IPv6, UDP, TCP, ICMP, ONVIF v2.2
- DHCP, NTP, DNS, DDNS, SMTP, FTP
- HTTP, UPnP, RTSP, RTP, RTCP
- Power
- Input: 100 – 240 V AC, 50/60 Hz, 0.6A
- Output: 12 V DC, 1.5 A
- Consumption: 8 W max.
- Operating Temperature
- -10 - 55 °C (14 - 131 °F)
- Operating Humidity
- Max. 90% non-condensing
- Certifications
- CE
- FCC
- Dimensions
- 200 x 200 x 45 mm (7.9 x 7.9 x 1.8 in.)
- Weight
- 1.15 kg (2.53 lb.)
- Management Interface
- Live view: Single camera or quad-view
- Camera management :
- On screen display: camera name, date, week, and date format
- Image quality: brightness, contrast, saturation, hue, mirror
- PTZ: pan, tilt, zoom, focus, iris, preset points, pattern, cruise, patrol
- Motion detection: define custom motion detection areas, motion sensitivity, and triggering channels
- Privacy masks: define custom privacy mask areas
- Video tamper detection: trigger actions if the viewing field darkens suddenly
- Scheduled recording: continuous and motion detection
- Video recording: Record up to 1080p HD video
- Holiday scheduling for custom recording schedules during observed holidays
- Advanced playback: playback multiple channels simultaneously and search video recordings with special event or tag
- Video export: tag, cut, and export video clips
- Local live view settings: define screen layout and channel viewing sequence
- Alert messages: storage full, storage error, network disconnected, IP conflict, illegal login, and recording exceptions
- Supported dynamic DNS services: Dyn.com and NO-IP.com
- Management Setting: maximum 32 user accounts
- Remote Viewing and Management
- User interface compatible with Internet Explorer® 9.0 or higher, Firefox® 13.0 or higher, Safari® 4.0 or higher
- Warranty
- 2 year limited
- Hard Drive: manufacture warranty
Camera Specifications
- Lens
- Focal Length: 3.6 mm
- Sensor: 1/ 2.7” CMOS sensor
- Viewing Angle
- 82.2˚
- Minimum Illumination
- IR off: 0.01 lux
- IR on: 0 lux
- 20 m distance
- IR wavelength : 850 nm
- H.264 Resolution
- Main stream: 1920 x 1080 up to 12 fps
- Sub stream: 960 x 576 up to 22 fps
- Device Interface
- IR LEDs
- BNC connectors
- Power jack
- Housing
- IP66 rated
- Dimension
- 70 x 70 x 154 mm (2.75 x 2.75 x 6 in.)
- Weight
- 300 g (0.7 lbs.)
- Operating Temperature
- -40 – 60 °C (-40 – 140 °F)
- Humidity
- Max. 90% non-condensing
- Power
- Input: 100 - 240 V AC , 50/60 Hz, 0.7 A
- Output: 12 V DC, 2 A external power adapter
- Consumption: 4 W max.
- Warranty
- 2 year limited
Package Contents
- TV-DVR208
- 8 x AC100
- 8 x BNC / power cables
- 1 x 1TB HDD
- 2 x Camera power splitter cables
- Network cable (1.8 m / 6 ft.)
- HDMI cable
- Optical mouse
- CD-ROM (Utility / User’s Guide)
- Quick Installation Guide
- Power adapter for DVR (12 V DC, 1.5 A)
- 2 x Power adapter for cameras (12 V DC, 2 A)